The AD7466BRMZ-REEL7 is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc. This precision ADC is designed to provide a combination of speed, accuracy, and ease-of-use for a wide range of applications, including medical instruments, industrial control systems, and data acquisition devices.
Key Features
- Resolution: 12-bit SAR ADC, offering fine-grain data conversion.
- Sampling Rate: Capable of converting analog signals at a rate of up to 1 MSPS (Mega-Samples Per Second), enabling real-time data processing.
- Power Efficiency: Low power consumption, making it ideal for battery-powered and portable applications.
- Package Type: Supplied in a compact 8-lead MSOP (Mini Small Outline Package), which is suitable for space-constrained designs.
- Input Voltage Range: Operates with a single 2.7 V to 5.5 V power supply, accommodating various system designs.
- Interface: Features a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into digital systems.
- Reference: Utilizes an internal reference to maintain accuracy and reduce external component count.
- Temperature Range: Industrial temperature range from -40°C to +85°C, allowing reliable operation under harsh environmental conditions.
Applications
The AD7466BRMZ-REEL7 is versatile and can be used in a variety of applications, such as:
- Battery-powered devices
- Data acquisition systems
- Portable medical devices
- Industrial automation and process control
- Instrumentation
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability. The AD7466BRMZ-REEL7 is designed to meet the high standards expected from industry professionals. Each unit undergoes rigorous testing to ensure optimal performance and durability, making it a reliable choice for critical applications where precision is paramount.
For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their support team.
Ordering Information
The AD7466BRMZ-REEL7 is available in tape and reel packaging, facilitating efficient assembly for high-volume production. For ordering, please reference its complete part number, including the 'REEL7' suffix to specify the tape and reel packaging option.