EN
  • EN
  • DE

AD7468BRMZ-REEL7

Part No AD7468BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1.6 V, Micropower 12-/10-/8-Bit ADCs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Resolution 8
Sampling Rate 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 1.6 V ~ 3.6 V
Voltage - Supply, Digital 1.6 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1137237-AD7468BRMZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7468
Introduction Date July 16, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7468BRMZ-REEL7 CAD Model

Description

The AD7468BRMZ-REEL7 is a high-performance, 12-bit Analog-to-Digital Converter (ADC) offered by Analog Devices Inc., a leader in high-performance semiconductors. This precision ADC is part of Analog Devices' extensive data converter portfolio and is designed for space-constrained applications that require low power consumption without sacrificing accuracy or performance.

Key Features

  • Resolution: 12-bit ADC offering fine-grain data conversion.
  • Sampling Rate: Capable of up to 1 MSPS (Mega Samples Per Second), providing rapid data acquisition.
  • Power Efficiency: Low power operation, ideal for battery-powered devices and energy-sensitive applications.
  • Input Voltage Range: 0 V to VREF input voltage range with a single 5 V power supply.
  • Package Type: Supplied in a compact 8-lead MSOP (Mini Small Outline Package) for reduced space usage.
  • Interface: Features a Serial Peripheral Interface (SPI) compatible serial interface for easy integration with microcontrollers and digital systems.
  • Supply Voltage: Operates from a single 2.7 V to 5.5 V power supply, accommodating a range of power environments.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under varying environmental conditions.

Applications

The AD7468BRMZ-REEL7 is versatile and can be used in a wide array of applications where precision data conversion is critical. Common applications include:

  • Battery-powered devices
  • Data acquisition systems
  • Medical instruments
  • Communication systems
  • Portable instrumentation

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The AD7468BRMZ-REEL7 is manufactured to stringent quality standards, ensuring high reliability and performance for critical applications. With its robust design and tested durability, this ADC is a reliable choice for engineers and designers looking to integrate precise data conversion into their systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1312 $59.4928
45+ $2.5687 $115.5915
70+ $2.4890 $174.2300
96+ $2.4082 $231.1872
125+ $2.3285 $291.0625
167+ $2.0871 $348.5457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess