AD7468BRTZ-REEL7 - Analog Devices Inc.
The AD7468BRTZ-REEL7 is a high-performance, 12-bit successive approximation analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This ADC is designed to offer a perfect blend of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of applications, including battery-powered devices, data acquisition systems, medical instruments, and industrial control systems.
Key Features:
- Resolution: 12-bit ADC, providing fine granularity for precision measurements.
- Sampling Rate: High-speed conversion with a throughput rate of up to 1 MSPS (Mega-Samples Per Second).
- Power Consumption: Low power operation with a typical supply current of just 1 mA, which is ideal for power-sensitive applications.
- Reference: On-chip 2.5 V reference, ensuring accurate and stable data conversion.
- Interface: SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
- Package: Supplied in a compact, RoHS-compliant SOT-23 package, designed for space-constrained applications.
- Operating Temperature Range: Specified performance from -40°C to +85°C, allowing reliable operation in diverse environmental conditions.
Applications:
- Battery-powered devices
- Data acquisition systems
- Medical instruments
- Industrial control systems
- Portable instrumentation
The AD7468BRTZ-REEL7 is available in a convenient reel packaging, making it suitable for high-volume production environments. The ADC's small form factor, combined with its impressive feature set, ensures that it can meet the stringent requirements of modern electronic systems, while maintaining a low impact on overall system power budgets. With its robust design and proven performance, the AD7468BRTZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the accuracy and efficiency of their data conversion processes.