EN
  • EN
  • DE

AD7476AAKSZ

Part No AD7476AAKSZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1122+
Reference case SOT-363
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 729400-AD7476AAKSZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7476AAKSZ CAD Model

Description

AD7476AAKSZ: A High-Speed, Low-Power, 12-Bit ADC from Analog Devices Inc.

The AD7476AAKSZ is a state-of-the-art 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This compact, high-speed ADC is part of the AD7476 series, known for their exceptional performance in data acquisition systems where space and power efficiency are critical factors.

Key Features

  • Resolution: The AD7476AAKSZ offers a 12-bit resolution, providing the precision needed for demanding applications that require accurate signal conversion.
  • Sampling Rate: With a fast sampling rate of up to 1 MSPS (Mega Samples Per Second), this ADC is well-suited for high-speed applications where rapid data acquisition is essential.
  • Power Consumption: Designed for low-power operation, the AD7476AAKSZ consumes a mere 1.25 mW at 1 MSPS, making it ideal for battery-powered devices and power-sensitive applications.
  • Interface: It features a high-speed serial interface, which simplifies the design by reducing the number of I/O lines required and allows for easy interfacing with microprocessors and digital systems.
  • Reference: The device includes an internal 2.5 V reference, providing a stable voltage for accurate conversions, while also allowing the use of an external reference if desired.

Applications

The AD7476AAKSZ is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Battery-powered instruments
  • Hand-held devices
  • Medical instruments
  • Communication systems

Package and Quality

The ADC is available in a compact 6-lead SOT-23 package, which is highly beneficial for space-constrained applications. Its small footprint does not compromise its performance or reliability, which is consistent with Analog Devices Inc.'s commitment to high-quality products.

In summary, the AD7476AAKSZ from Analog Devices Inc. is a powerful, efficient, and reliable ADC solution for designers looking to optimize their systems for speed and power consumption without sacrificing accuracy or performance.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7316 $61.8528
19+ $6.3444 $120.5436
29+ $6.1458 $178.2282
39+ $5.9483 $231.9837
51+ $5.7496 $293.2296
68+ $5.1548 $350.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess