EN
  • EN
  • DE

LTC6090IFE-5#PBF

Part No LTC6090IFE-5#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 16TSSOP / General Purpose Amplifier 1 Circuit Rail-to-Rail 16-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 37V/µs
Gain Bandwidth Product 24 MHz
Current - Input Bias 3 pA
Voltage - Input Offset 330 µV
Current - Supply 2.8mA
Current - Output / Channel 90 mA
Voltage - Supply Span (Min) 9.5 V
Voltage - Supply Span (Max) 140 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Base Product Number LTC6090
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 505-LTC6090IFE-5#PBF,-2735-LTC6090IFE-5#PBF,LTC6090IFE-5#PBF-ND
Standard Package 95
Win Source Part Number 1145346-LTC6090IFE-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6090IFE-5#PBF CAD Model

Description

Introducing the LTC6090IFE-5#PBF by Analog Devices Inc.

Experience precision and durability with the LTC6090IFE-5#PBF, a high-voltage, precision operational amplifier designed by Analog Devices Inc. to cater to applications requiring a wide dynamic range and excellent accuracy. This robust component is tailored for systems that demand high performance, such as industrial, medical, and automotive electronics, and is capable of operating with a supply voltage up to 140V (70V for dual supplies).

Key Features

  • High Voltage Operation: The LTC6090IFE-5#PBF can handle a supply range of 3.1V to 140V (±1.55V to ±70V), making it an ideal choice for high-voltage applications.
  • Precision Performance: With an offset voltage of just 0.25mV and a low offset drift of 1µV/°C, this op-amp ensures high-precision output over a wide temperature range.
  • Low Noise: It boasts a low noise density of 13nV/√Hz at 1kHz, ensuring signal integrity and minimal interference in sensitive applications.
  • Robust Design: The device features overtemperature and overcurrent protection, enhancing its reliability and lifespan even under challenging conditions.
  • Flexible Packaging: Available in a thermally enhanced 16-lead TSSOP package, the LTC6090IFE-5#PBF is designed for ease of integration into various circuit designs.

Applications

The LTC6090IFE-5#PBF is versatile and can be used in a range of applications, including:

  • High-voltage instrumentation
  • Precision electrostatic sensors and actuators
  • Medical imaging systems
  • Piezoelectric drivers
  • Automotive sensors and controls
  • Process control and automation

With its combination of high-voltage capability, precision performance, and robust design, the LTC6090IFE-5#PBF from Analog Devices Inc. is a reliable and efficient solution for your advanced circuit requirements. Whether you're designing for the industrial sector, creating medical devices, or working on automotive electronics, this operational amplifier is engineered to deliver consistent, high-quality results.

Quality Assurance

Analog Devices Inc. is known for its commitment to quality, and the LTC6090IFE-5#PBF is no exception. Each unit is rigorously tested to ensure it meets the highest standards of performance and reliability. Trust in the LTC6090IFE-5#PBF to elevate your design with its exceptional capabilities and Analog Devices' renowned quality.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess