Product Overview: AD7476ARTZ-500RL by Analog Devices Inc.
The AD7476ARTZ-500RL is a high-performance, 12-bit Analog-to-Digital Converter (ADC) offered by Analog Devices Inc., a leader in the semiconductor industry. This compact and efficient ADC is designed to provide precise digital conversion of analog signals in a wide range of applications, including medical instruments, communications systems, and industrial controls.
Key Features
- Resolution: 12-bit ADC for high precision measurements.
- Sampling Rate: Capable of up to 1 MSPS (Mega-Samples Per Second), ensuring fast data acquisition.
- Interface: Features a Serial Peripheral Interface (SPI) that allows for easy integration with most microcontrollers and digital systems.
- Power Efficiency: Operates with a single 2.35 V to 5.25 V power supply, minimizing power consumption for battery-powered devices.
- Small Footprint: Available in a compact SOT-23 package, making it ideal for space-constrained applications.
- Reference: No external reference required, as it includes an internal reference to simplify design.
- Temperature Range: Designed to operate over an industrial temperature range of -40°C to +85°C.
Applications
The versatility of the AD7476ARTZ-500RL allows it to be utilized across various industries. Its high-speed data conversion is particularly beneficial in:
- Portable battery-powered devices due to its low power consumption.
- Data acquisition systems where precise measurements are crucial.
- Communication systems for signal processing and data handling.
- Medical monitoring devices that require accurate and reliable readings.
- Instrumentation and control systems in industrial settings.
Reliability and Quality
Analog Devices Inc. is known for its commitment to quality and reliability. The AD7476ARTZ-500RL is manufactured with these principles in mind, ensuring that it meets the stringent requirements for performance and robustness. Customers can trust this ADC to deliver consistent, accurate results in their critical applications.
For detailed specifications, technical documents, and support resources, customers should refer to the official Analog Devices Inc. website or contact their sales and support team.