EN
  • EN
  • DE

AD7476SRTZ-EP-RL7

Part No AD7476SRTZ-EP-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203736-AD7476SRTZ-EP-RL7
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 600k
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Reference Type Supply
Ultra Librarian 3D Model Ultra Librarian AD7476SRTZ-EP-RL7 CAD Model

Description

Product Overview: AD7476SRTZ-EP-RL7

The AD7476SRTZ-EP-RL7 is a high-performance, single-channel 12-bit analog-to-digital converter (ADC) from Analog Devices Inc. (ADI), a leader in high-performance semiconductors for signal processing applications. Designed to meet the rigorous demands of industrial, military, and aerospace applications, this ADC is part of ADI's enhanced product (EP) portfolio, which provides advanced features and reliability for mission-critical systems.

This ADC operates from a single 2.35 V to 5.25 V power supply and is capable of sample rates up to 1 MSPS (mega-samples per second). The AD7476SRTZ-EP-RL7 features a parallel interface, which allows for high-speed data transfer and easy integration into a variety of digital systems. The device comes in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

The AD7476SRTZ-EP-RL7 boasts a pseudo-differential input that provides a high level of noise immunity and dynamic range, making it ideal for sensing and data acquisition in noisy environments. Its low power consumption is a significant advantage for portable and remote sensing applications, where power efficiency is critical.

Analog Devices Inc. ensures that its EP products are characterized for enhanced performance over extended temperature ranges, typically from -55°C to +125°C. The AD7476SRTZ-EP-RL7 is no exception, and it also includes additional testing and process assurance measures that are required for high-reliability applications.

Key features of the AD7476SRTZ-EP-RL7 include:

  • 12-bit resolution with no missing codes
  • 1 MSPS throughput rate
  • Single 2.35 V to 5.25 V power supply
  • Pseudo-differential input
  • Low power consumption
  • Enhanced product reliability for extended temperature ranges
  • Compact LFCSP package for space-constrained applications

The AD7476SRTZ-EP-RL7 is an excellent choice for designers who require a robust and reliable ADC solution for their high-performance systems. Its combination of speed, precision, and power efficiency, along with the assurance of ADI's EP quality, makes it a versatile component for a wide range of demanding applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.0374 $80.0374
2+ $65.6717 $131.3434
3+ $63.6195 $190.8585
4+ $61.5672 $246.2688
5+ $59.5150 $297.5750
6+ $53.3583 $320.1498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 710 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess