The AD75004KNZ is a high-performance analog multiplexer from Analog Devices Inc., designed for precision data acquisition and control systems. This versatile chip is an excellent solution for applications requiring the routing of multiple signal inputs to a single output line, making it ideal for use in test equipment, process control, and instrumentation systems.
Key Features
- Channel Configuration: The device boasts a 16-channel configuration, allowing for extensive input options and flexibility in system design.
- Low On-Resistance: It features a low on-resistance which minimizes signal attenuation, ensuring high-fidelity signal transmission.
- Low Crosstalk: The AD75004KNZ has been engineered to have minimal crosstalk between channels, which is critical for maintaining signal integrity in multiplexed applications.
- Single-Supply Operation: This multiplexer operates from a single power supply, simplifying the power design and saving board space.
- Wide Operating Temperature Range: It is designed to perform reliably in a wide range of environmental conditions, with an operating temperature range that ensures stability and performance.
Applications
The AD75004KNZ is versatile and can be used in a variety of applications, including:
- Data Acquisition Systems
- Instrumentation
- Process Control Systems
- Automatic Test Equipment
- Medical Equipment
Technical Specifications
Parameter
Value
Number of Channels
16
Supply Voltage
15V to 30V
Operating Temperature
-55°C to +125°C
Package Type
DIP-28
Quality and Reliability
As with all Analog Devices Inc. products, the AD75004KNZ is manufactured to the highest quality standards, with rigorous testing to ensure reliable performance in critical applications. Customers can trust this multiplexer to deliver consistent results and long-term durability.