EN
  • EN
  • DE

AD75019JPZ

Part No AD75019JPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWIT 16X16 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Analog
Number of Channels 1
Max On Resistance 300 Ohm
Single Supply Voltage (V+) 9 V to 25.2 V
Dual Supply Voltage(V±) ±12V
-3db Bandwidth 20MHz
Features Serial Interface
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 144849-AD75019JPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD75019JPZ CAD Model

Description

The AD75019JPZ from Analog Devices Inc. is a versatile crosspoint switch designed to simplify complex routing requirements in signal processing applications. This high-performance chip features a 16x16 array of analog switches, allowing for the routing of 16 different inputs to 16 outputs in any combination, making it an ideal solution for advanced communication systems, signal routing in audio and video equipment, and various industrial control circuits.

Key Features

  • Array Configuration: 16x16 crosspoint switch matrix enabling flexible routing options.
  • Low On Resistance: The AD75019JPZ boasts a low on-resistance, typically around 80 ohms, which minimizes signal attenuation and preserves signal integrity.
  • High Voltage Range: Capable of handling signal levels up to ±11 V, the device can easily integrate into a variety of analog systems.
  • Serial Interface: A serial interface is provided to program the connection paths, making the device easy to control with minimal wiring.
  • Low Crosstalk: Designed with low crosstalk between switches, ensuring minimal interference between signal paths.
  • Compact Package: The AD75019JPZ comes in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for space-constrained applications.

Applications

The AD75019JPZ is designed for use in a wide range of applications where flexible and reliable signal routing is required. These include:

  • Automated Test Equipment (ATE)
  • Audio and Video Switching Systems
  • Data Acquisition Systems
  • Communication Systems
  • Industrial Control Systems

Technical Specifications

Parameter Value Switch Configuration 16x16 On Resistance Typ. 80 Ω Signal Voltage Range ±11 V Package Type 44-Lead PLCC Interface Serial

For engineers and designers looking for a reliable and configurable signal routing solution, the AD75019JPZ from Analog Devices Inc. offers the performance and flexibility needed to meet the demands of complex electronic systems.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess