EN
  • EN
  • DE

AD7506SD/883B

Part No AD7506SD/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027769-AD7506SD/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7506SD/883B CAD Model

Description

Product Overview: AD7506SD/883B by Analog Devices Inc.

The AD7506SD/883B is a high-performance, precision integrated circuit brought to you by the renowned manufacturer, Analog Devices Inc. This product is tailored to meet the rigorous standards of the military, aerospace, and high-reliability industries, ensuring that it operates under extreme conditions without compromising on accuracy or performance.

As a multiplexer, the AD7506SD/883B offers a versatile set of features that make it an ideal choice for applications where multiple analog signals need to be processed by a single analog-to-digital converter (ADC). The device boasts a 16-channel configuration, allowing it to efficiently manage multiple inputs while minimizing the need for additional hardware.

Key Features

  • 16-Channel Multiplexer: Facilitates the handling of numerous analog inputs, simplifying circuit design and enhancing system integration.
  • Military Grade: Meets the stringent MIL-STD-883B standard, certifying its reliability and performance in harsh environments.
  • High Precision: Engineered for accuracy, this component ensures that signal integrity is maintained, providing precise readings and control.
  • Durable Construction: Built with robust materials, the AD7506SD/883B is designed to withstand extreme temperatures and other environmental stressors.

The AD7506SD/883B is not only a testament to Analog Devices Inc.'s commitment to quality, but it also encapsulates the company's innovative approach to semiconductor design. The device's compact form factor makes it an excellent choice for space-constrained applications, and its power efficiency is a boon for systems where energy conservation is paramount.

Applications

Due to its high reliability and precision, the AD7506SD/883B is commonly used in:

  • Avionics and aerospace systems
  • Military equipment
  • Navigation and guidance systems
  • High-reliability data acquisition systems

In summary, the AD7506SD/883B from Analog Devices Inc. is a versatile, reliable, and precise multiplexer that stands up to the demands of the most challenging applications. With its military-grade certification and multi-channel capability, it represents a top-tier solution for advanced electronic systems.

You May Also Be Interested in

CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess