EN
  • EN
  • DE
  • IT

AD7510DIJNZ

Part No AD7510DIJNZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Analog Switch Quad SPST 16-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171767-AD7510DIJNZ
Popularity Low
Supply and Demand Status Limited
Family Name AD7510DI
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7510DIJNZ CAD Model

Description

Product Overview: AD7510DIJNZ - Analog Devices Inc.

The AD7510DIJNZ is a high-performance, integrated circuit produced by Analog Devices Inc., a leader in the field of precision electronic components. This product stands out for its robust design and versatility, making it a suitable choice for a wide range of applications that require reliable digital interfacing.

Key Features

  • Durable Construction: Engineered for longevity, the AD7510DIJNZ is encapsulated in a dual in-line package (DIP), providing physical protection and ease of handling for circuit assembly.
  • High-Speed Operation: This component is designed to operate efficiently, ensuring rapid data processing and communication within electronic systems.
  • Reliability: Analog Devices Inc. is renowned for its commitment to quality, and the AD7510DIJNZ is no exception, offering consistent performance even under demanding conditions.
  • Compatibility: With its standard pin configuration, the AD7510DIJNZ can be easily integrated into existing designs, making it a flexible solution for upgrading or developing new electronic products.

Applications

The versatility of the AD7510DIJNZ makes it ideal for a variety of applications, including:

  • Industrial automation systems
  • Data acquisition and signal processing
  • Telecommunications equipment
  • Medical devices
  • Aerospace and defense electronics

Technical Specifications

Parameter Value Package Type Dual In-Line Package (DIP) Operating Temperature -55°C to +125°C Supply Voltage Specified by datasheet Number of Pins Specified by datasheet

Note: For detailed technical specifications, please refer to the official datasheet provided by Analog Devices Inc.

Ordering Information

The AD7510DIJNZ is available for order through authorized distributors of Analog Devices Inc. When placing an order, ensure to verify the part number to receive the exact component suited for your project's requirements.

You May Also Be Interested in

Diodes Incorporated
DUAL OP AMP AND VOLTAGE REFERENCE / Dual Op-Amp and Voltage Reference Tube
Need more? Email Us
Advanced Power Electronics Corp.
Lower Gate Charge, Simple Drive Requirement / N-CHANNEL ENHANCEMENT-MODE POWER MOSFET
Lowest to $0.2426
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET / Trans MOSFET N-CH 30V 45A
Lowest to $5.0231
Advanced Power Electronics Corp.
Low On-Resistance, Simple Drive Requirement
Lowest to $0.1811
Advanced Power Electronics Corp.
N AND P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Lowest to $0.3506
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Advanced Power Electronics Corp.
Trans MOSFET N-CH 600V 2A 3-Pin(2+Tab) DPAK
Lowest to $2.2599
Diodes Incorporated
QUAD OP AMP AND VOLTAGE REFERENCE / Quad Op-Amp and Voltage Reference Tube
Lowest to $0.1631
Advanced Power Electronics Corp.
Simple Drive Requirement, Good Thermal Performance
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess