EN
  • EN
  • DE
  • IT

AD7511DIJN

Part No AD7511DIJN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Protected Analog Switches | IC SWITCH QUAD SPST 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPST - NC
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 180ns, 350ns
Channel Capacitance (CS(off), CD(off)) 8pF, 1pF
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number AD7511
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1137306-AD7511DIJN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7511DIJN CAD Model

Description

Introducing the AD7511DIJN from Analog Devices Inc.

The AD7511DIJN is a versatile and high-performance analog switch from Analog Devices Inc., a leader in the semiconductor industry. This device is designed to deliver exceptional signal integrity and reliability for a wide range of applications. With its robust construction and precision engineering, the AD7511DIJN is the perfect choice for designers looking for a switch that can handle both digital and analog signals with ease.

Key Features:

  • Quad SPST Switch Configuration: The AD7511DIJN features a quad single-pole single-throw (SPST) switch configuration. This allows for multiple signal paths to be controlled independently, providing flexibility in routing and signal management.
  • Low On-Resistance: The low on-resistance of the switch minimizes signal attenuation and ensures that the integrity of the signal is maintained throughout the switching process.
  • Wide Operating Voltage Range: This device operates over a wide voltage range, accommodating various system requirements and ensuring compatibility with a broad spectrum of signal levels.
  • High Off Isolation: The AD7511DIJN offers high off isolation, which prevents unwanted signal leakage between channels when the switch is in the off position.
  • Break-Before-Make Switching: The switch incorporates a break-before-make mechanism that ensures one channel is fully disconnected before another is connected, preventing potentially damaging signal overlap.

Applications:

The AD7511DIJN is ideal for use in multiple industries and applications including:

  • Data Acquisition Systems
  • Communication Equipment
  • Audio and Video Switching
  • Test Equipment
  • Industrial Control Systems

Analog Devices Inc. has a reputation for producing high-quality components that perform reliably even under the most demanding conditions. The AD7511DIJN is no exception, offering durability and precision that engineers and designers can depend on. Whether you're developing advanced communication systems or designing complex industrial machinery, the AD7511DIJN provides the performance and quality you need in a compact, integrated package.

For further details, technical specifications, and application support, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Vishay
IC SW SPST-NO/NCX4 17OHM 16SOIC / 4 Circuit IC Switch 1:1 17Ohm 16-SOIC
Lowest to $2.4138
Harris Corporation
IC SW SPST-NO/NCX4 35OHM 16CDIP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX4 45OHM 14DIP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX4 10OHM 16SOIC
Lowest to $0.8668
Maxim Integrated
IC SWITCH SPST-NCX4 35OHM 16DIP / 4 Circuit IC Switch 1:1 35Ohm 16-PDIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC SW SPST-NOX2 800MOHM SOT23-8
Lowest to $4.4909
Maxim Integrated
IC SWITCH SP8TX2 100OHM 28CERDIP
Need more? Email Us
Analog Devices Inc.
CMOS 4/8 CHANNEL ANALOG MULTIPLE / Circuit IC Switch
Lowest to $101.3678
Harris Corporation
IC SWITCH DPDT X 1 100OHM 8DIP
Lowest to $48.0508

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8835 $65.9225
85+ $1.5458 $131.3930
130+ $1.4967 $194.5710
180+ $1.4488 $260.7840
235+ $1.4010 $329.2350
310+ $1.2561 $389.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess