EN
  • EN
  • DE

DG407AK-C30370

Part No DG407AK-C30370
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP8TX2 100OHM 28CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Switch Circuit SP8T - Open/Closed
Number of Circuits 2
On-State Resistance (Max) 100Ohm
Channel-to-Channel Matching (ΔRon) 1.5Ohm
Voltage - Supply, Single (V+) 5V ~ 30V
Voltage - Supply, Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Max) 200ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 8pF, 65pF
Current - Leakage (IS(off)) (Max) 500pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CerDip
Base Product Number DG407
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917044-DG407AK-C30370
Ultra Librarian 3D Model Ultra Librarian DG407AK-C30370 CAD Model

Description

Product Overview: DG407AK-C30370 by Maxim Integrated

The DG407AK-C30370 is a high-performance, monolithic CMOS analog multiplexer from Maxim Integrated. This device is designed to provide precision signal management, making it ideal for use in various applications such as data acquisition systems, test equipment, and communication systems. With its low on-resistance and low charge injection, the DG407AK-C30370 ensures minimal signal distortion and high signal integrity, making it a reliable choice for critical applications.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance, typically around 100 ohms, which helps to minimize signal loss and maintain signal quality through the switching process.
  • Low Charge Injection: The DG407AK-C30370 exhibits low charge injection, ensuring that the switching process does not introduce significant noise or artifacts into the signal path.
  • Single or Dual Supply Operation: It is capable of operating from a single supply ranging from +10V to +30V or a dual supply from ±4.5V to ±20V, providing flexibility in various system designs.
  • High Off-Isolation: With high off-isolation, the DG407AK-C30370 prevents signal bleed-through when channels are in the off state, maintaining the integrity of the multiplexed signals.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, safeguarding the device against the damaging effects of static electricity.
  • TTL/CMOS Compatible: Logic inputs are TTL and CMOS compatible, allowing for easy integration with a wide range of digital controllers and processors.

Applications

The DG407AK-C30370 is versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems
  • Audio Signal Routing
  • Video Signal Switching
  • Test Equipment
  • Communication Systems
  • Medical Instrumentation

With its robust feature set and high-performance characteristics, the DG407AK-C30370 from Maxim Integrated stands out as a superior choice for designers looking to enhance their systems with reliable and efficient analog signal multiplexing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess