EN
  • EN
  • DE

AD7522SQ/883B

Part No AD7522SQ/883B
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS 10-BIT BUFFERED MULTIPLAYING D/A CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137323-AD7522SQ/883B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7522SQ/883B CAD Model

Description

Product Overview: AD7522SQ/883B

The AD7522SQ/883B is a high-performance CMOS 8-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This robust DAC is specifically built to meet the stringent requirements of military and aerospace applications, providing reliable and accurate analog outputs from digital input signals.

Key Features

  • Precision: The AD7522SQ/883B boasts excellent accuracy and stability, ensuring precision in critical applications. Its 8-bit resolution allows for 256 discrete voltage levels, providing fine granularity in analog output.
  • Temperature Range: Engineered for extreme conditions, this DAC operates over a wide military temperature range, ensuring consistent performance in the harshest environments.
  • Package: The device comes in a sturdy hermetically sealed package, which provides additional protection against environmental factors such as moisture and dust, further enhancing its reliability.
  • Power Efficiency: With CMOS technology, the AD7522SQ/883B ensures low power consumption, which is vital for battery-powered and remote applications where power efficiency is critical.
  • Compatibility: The DAC is designed to interface easily with most microprocessors and can be incorporated into a variety of digital systems without the need for complex logic conversions.

Applications

The AD7522SQ/883B is ideal for use in demanding applications that require high reliability and precision. Typical applications include:

  • Avionics and aerospace systems
  • Military communication systems
  • Guidance and navigation systems
  • Instrumentation and control systems

Technical Specifications

Some of the technical specifications of the AD7522SQ/883B include:

  • Resolution: 8-Bit
  • Power Supply: Single +5V or ±15V
  • Settling Time: 100ns to 0.5 LSB
  • Monotonicity: Guaranteed over temperature
  • Output Current: 1.8 mA to 2.0 mA

The AD7522SQ/883B by Analog Devices Inc. is a testament to the company's commitment to providing high-quality, durable, and precise components for critical applications where failure is not an option. With its robust design and comprehensive features, this DAC is an excellent choice for systems where precision and reliability are paramount.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess