EN
  • EN
  • DE

AD7533LP

Part No AD7533LP
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042999-AD7533LP
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7533LP CAD Model

Description

The AD7533LP is a monolithic, low power, high precision digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in high-performance semiconductors. Designed to deliver reliable and stable performance, the AD7533LP is an ideal solution for applications requiring a precise conversion of digital signals into analog voltages.

Key Features:

  • Resolution: The AD7533LP offers a 10-bit resolution, providing fine granularity for analog output.
  • Low Power Consumption: It is optimized for low power operations, making it suitable for battery-powered devices and energy-saving applications.
  • Compact Package: Available in a DIP (Dual In-line Package), the AD7533LP is designed for easy integration into a wide range of systems.
  • Wide Operating Range: The device operates over a wide supply voltage range, ensuring versatility across different use cases.
  • Accuracy: The DAC boasts excellent accuracy and linearity, minimizing errors in the conversion process.

Applications:

The AD7533LP, with its precision and low power features, is well-suited for a variety of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Process Control
  • Digital Offset and Gain Adjustment
  • Automotive Systems

Technical Specifications:

Parameter Value
Resolution 10-bit
Package Type DIP
Supply Voltage 4.5V to 15.5V
Operating Temperature -40°C to +85°C
Power Consumption Low

For more information on the AD7533LP, please refer to the official datasheet and product documentation provided by Analog Devices Inc. This product offers a blend of performance, power efficiency, and reliability, making it a top choice for precision digital-to-analog conversion needs.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Mitsubishi
Need more? Email Us
Amic
Lowest to $2.1666
Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Cypress Semiconductor Corp
Need more? Email Us
CJT Connectors
Lowest to $0.0081

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess