EN
  • EN
  • DE

MAX6504UKN025+T

Part No MAX6504UKN025+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description Temp Sensor 5-Pin SOT-23 T/R / IC TEMP SWITCH SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel package
Trip Temperature Threshold Cold
Switching Temperature -25°C
Accuracy ±6°C
Current - Output (Maximum) 20mA
Output Type Push-Pull
Output Active High
Output Function UnderTemp
Selectable Hysteresis Yes
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 30μA
Operating Temperature Range -55°C ~ 135°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 786795-MAX6504UKN025+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6504
Introduction Date November 01, 1999
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6504UKN025+T CAD Model

Description

Product Overview: MAX6504UKN025+T from Maxim Integrated

The MAX6504UKN025+T is a precision temperature sensor from Maxim Integrated, designed to offer reliable and accurate temperature monitoring with a digital output. This low-power device is ideal for a variety of applications, including industrial systems, consumer electronics, and computer peripherals where temperature control and monitoring are crucial for performance and safety.

Key Features

  • Temperature Range: The sensor provides a wide operating temperature range, making it versatile for different environments.
  • Accuracy: It delivers high accuracy temperature readings, ensuring precise monitoring and control.
  • Low Power Consumption: Designed for energy efficiency, the MAX6504UKN025+T is suitable for battery-powered applications.
  • Small Form Factor: The compact package allows for easy integration into space-constrained designs.
  • Digital Interface: The sensor communicates via a digital interface, facilitating easy integration with microcontrollers and other digital systems.

Applications

The MAX6504UKN025+T is used across various fields where precise temperature monitoring is necessary. Some common applications include:

  • Environmental control systems
  • Electronic test and measurement equipment
  • Portable consumer devices
  • Data communication systems
  • Medical and healthcare products

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6504UKN025+T is no exception. It is built to meet high standards, ensuring stable performance over its lifespan. Users can trust this temperature sensor to deliver consistent results, which is essential for maintaining the integrity of their systems and products.

Ordering Information

The MAX6504UKN025+T is available in a tape and reel format, denoted by the '+T' suffix, which is suitable for automated assembly processes. The product is offered in a small SOT-23 package, providing a compact solution for temperature sensing needs.

You May Also Be Interested in

Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.5268
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2871 $66.4355
11+ $10.9020 $119.9220
17+ $10.5613 $179.5421
23+ $10.2206 $235.0738
30+ $9.8799 $296.3970
40+ $8.8589 $354.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess