EN
  • EN
  • DE

AD7541ABQ

Part No AD7541ABQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description CMOS 12-Bit Monolithic Multiplying DAC / DAC 1-CH R-2R 12-bit 18-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171794-AD7541ABQ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7541
Introduction Date June 14, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7541ABQ CAD Model

Description

AD7541ABQ Monolithic CMOS 12-Bit Multiplying DAC from Analog Devices Inc.

The AD7541ABQ is a high-performance, 12-bit multiplying digital-to-analog converter (DAC) from Analog Devices Inc., renowned for its precision and quality in the field of analog and mixed-signal processing. This monolithic CMOS DAC is designed to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications that require precise analog output from digital signals.

With its 12-bit resolution, the AD7541ABQ provides fine granularity, which is essential for applications such as automated test equipment, process control systems, and digital signal processing where precise analog output is critical. The multiplying feature of this DAC allows it to be directly used in applications requiring gain adjustment, waveform generation, or as a variable reference in precision conversion systems.

The AD7541ABQ operates on a dual power supply ranging from ±4.5V to ±18V, offering flexibility in system design. Its versatile voltage range allows it to be easily integrated into a variety of systems without the need for additional power conditioning. The device also features a fast settling time, ensuring quick response to changes in input data, which is vital for real-time applications.

Constructed with CMOS technology, the AD7541ABQ boasts low power consumption, making it suitable for portable and battery-powered devices. It also exhibits low power dissipation, which helps to minimize thermal issues and increases system reliability. The device is packaged in a 24-pin CERDIP (Ceramic Dual In-line Package), which provides robust protection against environmental factors and enhances its durability.

For design engineers and system integrators, the AD7541ABQ offers an excellent combination of performance and ease of use. Its digital interface is straightforward, allowing for simple connection to microprocessors or digital systems. Additionally, the device is supported by comprehensive technical documentation and application notes provided by Analog Devices Inc., ensuring smooth integration into various systems.

In summary, the AD7541ABQ from Analog Devices Inc. stands out as a versatile, high-precision DAC that meets the stringent requirements of advanced analog systems, delivering consistent performance for both industrial and commercial applications.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
Lowest to $7.1344

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3462 $76.0386
6+ $20.7969 $124.7814
9+ $20.1469 $181.3221
12+ $19.4970 $233.9640
16+ $18.8471 $301.5536
21+ $16.8974 $354.8454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
In Stock: 69 pieces Factory Stock: 21 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess