Analog Devices AD7543KRZ Digital-to-Analog Converter
The AD7543KRZ is a high-performance, 12-bit, multiplying digital-to-analog converter (DAC) from Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is designed to offer a combination of high accuracy, low power consumption, and full-scale settling time, making it an ideal choice for a wide range of applications, including process control systems, digital signal processing, and computer graphics.
Constructed with CMOS technology, the AD7543KRZ ensures reliability and durability. The device features a 12-bit parallel data input interface, which allows for easy connection to microprocessors and digital systems. The DAC operates from a single +5V power supply, simplifying power management in embedded systems.
The AD7543KRZ boasts a compact design, housed in a 16-pin SOIC package, making it suitable for space-constrained applications. Its high impedance reference inputs make it compatible with a variety of reference voltage sources, providing flexibility in system design. This DAC also provides a low power dissipation of 15 mW at 5V, reducing the thermal footprint in your system.
Key specifications of the AD7543KRZ include:
- Resolution: 12-bit
- Settling Time: 1 µs to 0.012%
- Monotonicity: Guaranteed over temperature
- Power Supply: +5V
- Power Dissipation: 15 mW
- Package: 16-pin SOIC
With its exceptional linearity and low glitch energy, the AD7543KRZ ensures accurate analog outputs, minimizing the potential for error in critical applications. Its robust design provides a guaranteed performance over the industrial temperature range (-40°C to +85°C), ensuring reliability in a variety of harsh environments.
Whether you are developing sophisticated industrial instrumentation or advanced digital communication systems, the AD7543KRZ from Analog Devices Inc. offers the performance and quality that engineers and designers need to deliver top-notch solutions. Its ease of integration, combined with Analog Devices' support and resources, make it a smart choice for your next project requiring a precision DAC.