EN
  • EN
  • DE

AD7548JRZ-REEL7

Part No AD7548JRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Digital to Analog Converter 1 20-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name AD7548
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7548JRZ-REEL7TR, AD7548JRZ-REEL7DKR, AD7548JRZ-REEL7CT, AD7548JRZ-REEL7-ND
Quantity per package 400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909721-AD7548JRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7548JRZ-REEL7 CAD Model

Description

Product Overview: AD7548JRZ-REEL7

The AD7548JRZ-REEL7 is a high-performance, 12-bit CMOS analog-to-digital converter (ADC) manufactured by Analog Devices Inc., an industry leader in high-performance semiconductors. This ADC is designed to offer excellent conversion speed and accuracy while maintaining low power consumption, making it an ideal choice for a wide range of applications such as data acquisition systems, process control, and instrumentation.

Key Features and Benefits

  • Precision Conversion: With its 12-bit resolution, the AD7548JRZ-REEL7 provides precise digital outputs, ensuring accurate representation of the analog input signal.
  • Low Power Operation: The device operates on a single +5V supply, minimizing power requirements and making it suitable for portable and battery-operated equipment.
  • Monolithic Construction: The integration of all analog and digital functions on a single chip enhances reliability and reduces system complexity.
  • Flexible Interface: The AD7548JRZ-REEL7 features an easy-to-use parallel interface, facilitating straightforward integration with microprocessors and digital systems.
  • Compact Packaging: It comes in a compact SOIC package, which is ideal for space-constrained applications.
  • Industrial Temperature Range: The device is specified for operation over the full industrial temperature range of -40°C to +85°C, ensuring consistent performance in harsh environments.

Applications

The versatile nature of the AD7548JRZ-REEL7 makes it suitable for a variety of applications, including:

  • Industrial Process Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Digital Signal Processing
  • Automated Test Equipment

Product Specifications

The AD7548JRZ-REEL7 is offered in a tape and reel format for automated assembly processes. Here are some of its main specifications:

  • Resolution: 12-bits
  • Supply Voltage: +5V
  • Package: SOIC
  • Operating Temperature Range: -40°C to +85°C

With its robust feature set and reliable performance, the AD7548JRZ-REEL7 from Analog Devices Inc. stands out as a superior choice for designers looking for a high-quality ADC solution.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3499 $64.3499
3+ $52.8001 $158.4003
4+ $51.1500 $204.6000
5+ $49.5000 $247.5000
7+ $47.8500 $334.9500
9+ $42.8999 $386.0991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess