EN
  • EN
  • DE

AD7564ARSZ-BREEL

Part No AD7564ARSZ-BREEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201973-AD7564ARSZ-BREEL
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 3.5µs (Typ)
Output Type Current - Unbuffered
Supplier Device Package 28-SSOP
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian AD7564ARSZ-BREEL CAD Model

Description

Product Overview: AD7564ARSZ-BREEL by Analog Devices Inc.

The AD7564ARSZ-BREEL is a high-performance, quad 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is part of the AD7564 series and is specifically engineered to provide a combination of high-speed, high-precision conversion, and low power consumption, making it an ideal choice for a wide range of applications, including industrial control systems, automated test equipment, and medical devices.

Key Features

  • Resolution: The AD7564ARSZ-BREEL boasts a 16-bit resolution, providing fine granularity and precise digital-to-analog conversion.
  • Quad DAC Channels: Featuring four independent DAC channels, this device allows for simultaneous output on multiple channels, enhancing its versatility in complex applications.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered or energy-sensitive systems.
  • Package: The device comes in a compact 28-lead SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance in extreme conditions.
  • RoHS Compliant: The AD7564ARSZ-BREEL adheres to the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in various global markets.

Applications

The versatility of the AD7564ARSZ-BREEL allows it to be used in a multitude of applications, such as:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automated Test Equipment (ATE)
  • Medical Instrumentation
  • Multi-axis Control Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the AD7564ARSZ-BREEL is no exception. Each unit undergoes rigorous testing to ensure it meets the high standards expected from Analog Devices' products. Customers can rest assured that they are receiving a reliable and robust component that will enhance the performance and longevity of their electronic systems.

With its combination of features, the AD7564ARSZ-BREEL from Analog Devices Inc. stands out as a top-tier solution for precision digital-to-analog conversion needs in advanced electronic systems.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess