EN
  • EN
  • DE

AD8332ACPZ-R7

Part No AD8332ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP VAR GAIN 2CHAN 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Variable Gain Amplifier
Applications Signal Processing
Mounting SMD (SMT)
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 008430-AD8332ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD8332
Introduction Date July 14, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8332ACPZ-R7 CAD Model

Description

AD8332ACPZ-R7: Variable Gain Amplifier by Analog Devices Inc.

The AD8332ACPZ-R7 is a state-of-the-art variable gain amplifier (VGA) developed by Analog Devices Inc., a leader in high-performance semiconductors. This component is designed to offer precision and versatility, making it an ideal choice for a wide range of applications that require accurate signal amplification with variable control.

Contained in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), the AD8332ACPZ-R7 is engineered to facilitate ease of integration into various electronic systems. This package is not only space-efficient but also ensures reliable performance even in demanding conditions.

At the core of this product's functionality is its dual-channel architecture, which provides two independent VGAs with a well-matched, phase-coherent signal path. This feature is particularly useful for systems that require simultaneous processing of multiple signals, such as beamforming in medical ultrasound equipment or in multiple antenna communication systems.

The AD8332ACPZ-R7 boasts a wide bandwidth and a dynamically adjustable gain range, which allows for fine-tuning of signal amplification to meet specific system requirements. The gain can be controlled either through a digital interface or by an analog voltage, providing flexibility in system design and real-time adjustments.

Furthermore, this VGA incorporates an on-chip matched broadband operational amplifier that enables direct coupling to ADCs. This integration simplifies the signal chain and reduces component count, which in turn can lead to cost savings and a more compact system design.

Designed with Analog Devices' commitment to precision and quality, the AD8332ACPZ-R7 is optimized for low distortion and noise performance. This ensures that signals are amplified with high fidelity, making the device suitable for high-performance audio applications, instrumentation, and other sensitive signal processing tasks.

In summary, the AD8332ACPZ-R7 from Analog Devices Inc. is a versatile and high-quality component that delivers precise variable gain amplification with a dual-channel configuration. Its integration-friendly design, coupled with its robust performance, makes it an excellent choice for engineers looking to enhance their systems with reliable and adjustable signal amplification.

You May Also Be Interested in

ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7913 $71.3739
6+ $19.5211 $117.1266
10+ $18.9110 $189.1100
13+ $18.3010 $237.9130
17+ $17.6911 $300.7487
22+ $15.8609 $348.9398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess