EN
  • EN
  • DE

AD7569BRZ

Part No AD7569BRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Series LC2MOS
Package Tube
Product Status Active
Applications Analog I/O
Interface Bus
Voltage - Supply 4.75V ~ 5.25V
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting Type Surface Mount
Base Product Number AD7569
Standard Package 31 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859632-AD7569BRZ
Ultra Librarian 3D Model Ultra Librarian AD7569BRZ CAD Model

Description

Product Overview: AD7569BRZ by Analog Devices Inc.

The AD7569BRZ is a high-performance, multifunctional analog data acquisition system from the esteemed manufacturer Analog Devices Inc. This integrated circuit is designed to cater to a wide range of applications, including process control, data acquisition systems, and industrial automation, to name a few.

Key Features

  • Integrated Analog-to-Digital and Digital-to-Analog Converters: The AD7569BRZ boasts an 8-bit ADC and DAC, providing a seamless interface for both analog inputs and outputs within a single chip.
  • Programmable Sequencer: It features a programmable sequencer that allows for flexible control over the conversion processes, enhancing the efficiency of data handling and system management.
  • Wide Operating Voltage Range: The device operates over a wide voltage range, making it suitable for various power environments and ensuring compatibility with numerous system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7569BRZ ensures minimal power draw, which is crucial for battery-operated and energy-sensitive applications.
  • High-Speed Interface: The inclusion of a high-speed parallel interface ensures quick data transfer rates, which is essential for real-time processing and control applications.

Applications

The versatility of the AD7569BRZ allows it to be used in diverse fields requiring precise and reliable data conversion. Some of its common applications include:

  • Industrial Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Robotics and Control Systems

Technical Specifications

The AD7569BRZ comes in a robust 24-pin SOIC package, ensuring easy integration into various circuit designs. It operates over a temperature range of -40°C to +85°C, which guarantees reliability under extreme conditions. The device also features multiple channels, adding to its flexibility and making it a go-to solution for complex multi-signal processing tasks.

For engineers and designers looking for a reliable and integrated solution for both analog and digital signal processing, the AD7569BRZ from Analog Devices Inc. stands out as an excellent choice, offering a blend of performance, efficiency, and versatility.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.5418
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.2970 $92.5940
4+ $37.9868 $151.9472
5+ $36.8006 $184.0030
7+ $35.6133 $249.2931
9+ $34.4259 $309.8331
12+ $30.8651 $370.3812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 527 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess