EN
  • EN
  • DE
  • IT

AD7569JRZ

Part No AD7569JRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC INTERFACE SPECIALIZED 24SOIC / 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Series LC2MOS
Package Tube
Product Status Active
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number AD7569
Standard Package 31 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 38071-AD7569JRZ
Ultra Librarian 3D Model Ultra Librarian AD7569JRZ CAD Model

Description

The AD7569JRZ is a sophisticated analog I/O port from the renowned manufacturer Analog Devices Inc., designed to cater to a broad spectrum of applications that require both analog-to-digital (A/D) and digital-to-analog (D/A) conversions. This integrated circuit epitomizes versatility and efficiency, making it an ideal selection for systems that necessitate a compact footprint without compromising performance.

Key Features

  • Integrated Dual Functionality: The AD7569JRZ combines an 8-bit A/D converter and an 8-bit D/A converter, thereby providing a two-in-one solution that saves space and reduces system complexity.
  • High-Speed Performance: With fast conversion times, this device ensures swift data processing, which is critical for time-sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7569JRZ is suitable for battery-operated devices and other applications where power conservation is paramount.
  • Analog Flexibility: The device features an analog input range that can be configured to accommodate various signal levels, thus enhancing its adaptability across different use cases.
  • Simple Interface: It offers a straightforward parallel interface for easy connection with microprocessors and digital systems.

Applications

The AD7569JRZ is adept at serving a multitude of sectors, including but not limited to:

  • Data Acquisition Systems
  • Process Control
  • Instrumentation
  • Medical Equipment
  • Industrial Automation

Reliability and Quality

Analog Devices Inc. is synonymous with quality and reliability, and the AD7569JRZ is no exception. Built to meet stringent industry standards, this product ensures long-term reliability for critical applications. Its robust design is capable of withstanding harsh industrial environments, ensuring consistent performance and longevity.

Ordering Information

The AD7569JRZ is available in a compact, 24-pin SOIC package, making it easy to integrate into various PCB designs. For ordering or to request samples, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Asahi Kasei Microsystems
INTEGRATED CIRCUIT / ADC, Audio 24 b 32k ~ 96k I2C, SPI 44-LQFP (10x10)
Lowest to $32.6853
Texas Instruments
IC MULTI 12BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP / ADC 3.5 Digit 44-MQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 96K 16SOIC / DAC, Audio 24 b 96k SPI 16-SOIC
Lowest to $39.0171
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k Serial 48-LQFP (7x7)
Lowest to $28.3218
Texas Instruments
IC MULTI 12BIT TO DGTL 12WSON
Need more? Email Us
Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-SOIC
Lowest to $103.2524
Texas Instruments
IC ISOLATED MOD 16BIT 78K 8SOIC
Need more? Email Us
Cirrus Logic Inc.
STEREO ADC FOR DIGITAL AUDIO
Lowest to $5.0142

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7382 $71.4764
4+ $29.3238 $117.2952
7+ $28.4074 $198.8518
9+ $27.4910 $247.4190
11+ $26.5747 $292.3217
15+ $23.8256 $357.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess