EN
  • EN
  • DE

AD7572ALN03

Part No AD7572ALN03
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT HS LC2MOS 24-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 333k
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating 0°C ~ 70°C
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Mounting Type Through Hole
Base Product Number AD7572A
Standard Package 15 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554777-AD7572ALN03
Ultra Librarian 3D Model Ultra Librarian AD7572ALN03 CAD Model

Description

Product Overview: AD7572ALN03 from Analog Devices Inc.

The AD7572ALN03 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This ADC is part of the AD7572 series, which is renowned for its excellent accuracy, reliability, and ease of use in a wide range of applications.

With its 12-bit resolution, the AD7572ALN03 offers fine quantization, allowing for precise digital representation of analog signals. This level of resolution is ideal for applications that require accurate data acquisition, such as industrial control systems, medical instrumentation, and data communication systems.

One of the standout features of the AD7572ALN03 is its high-speed performance. It is capable of conversion rates up to 3 megasamples per second (MSPS), making it suitable for high-speed data acquisition and real-time processing tasks. This speed, combined with its 12-bit resolution, ensures that the ADC can handle both dynamic and static signal conditions efficiently.

The AD7572ALN03 operates with a single +5V power supply, which contributes to its low-power consumption. This feature is particularly beneficial for portable or battery-powered devices where power efficiency is critical. Moreover, the ADC includes an on-chip track-and-hold function, which simplifies the design of external circuitry and helps in reducing the overall system cost and complexity.

Designed in a compact 28-pin DIP (Dual In-line Package), the AD7572ALN03 is easy to integrate into various circuit boards and systems. Its robust design ensures reliable operation over a wide temperature range, making it suitable for use in harsh environmental conditions.

In summary, the AD7572ALN03 from Analog Devices Inc. is a versatile, high-speed ADC that offers exceptional performance for a multitude of applications. Its precision, speed, and low-power operation make it an excellent choice for designers looking to enhance the accuracy and efficiency of their data acquisition systems.

For more detailed specifications and application support, designers and engineers are encouraged to consult the datasheet and technical resources available on the Analog Devices Inc. website.

You May Also Be Interested in

Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess