EN
  • EN
  • DE

AD7575JN

Part No AD7575JN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LC2MOS 5 us 8-Bit ADC with Track/Hold | IC ADC 8BIT SAR 18DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 8
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Mounting Style Through Hole
Family Part Number AD7575
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1137473-AD7575JN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7575JN CAD Model

Description

Analog Devices AD7575JN: 8-Bit, µP-Compatible, 10 µs ADC

The AD7575JN, from the renowned semiconductor manufacturer Analog Devices Inc., is a high-performance 8-bit analog-to-digital converter (ADC) that is designed to offer a perfect blend of speed, precision, and ease-of-use for a wide array of applications. This ADC is particularly well-suited for use in microprocessor (µP) or microcontroller (MCU) based systems, thanks to its µP-compatible interface.

At the heart of the AD7575JN is its fast conversion time of just 10 microseconds, which allows it to handle high-speed signal processing tasks with ease. This feature is particularly beneficial for real-time applications where quick data processing is critical. Despite its speed, the AD7575JN does not compromise on accuracy, ensuring that the digital representation of the analog signal is as true to the original as possible.

The compact DIP (Dual In-line Package) form factor of the AD7575JN makes it a convenient choice for space-constrained designs. The device operates on a single +5V power supply, which simplifies power management in embedded systems. Additionally, its low power consumption is an advantage for portable and battery-powered applications, where energy efficiency is paramount.

Integrating the AD7575JN into a system is straightforward, thanks to its digital interface which is compatible with most µPs and MCUs. It features a CS (Chip Select) input and a READ input to initiate data transfers, as well as an INTERRUPT output to indicate the completion of a conversion. This level of hardware interfacing provides for flexible control and easy integration into system designs.

Moreover, the AD7575JN offers a versatile range of applications, including data acquisition systems, robotics, industrial process control, and medical instruments. Its robust design ensures reliable performance even in harsh environments, making it a trusted choice for engineers and designers looking for a dependable ADC solution.

In summary, the AD7575JN from Analog Devices Inc. is a versatile, efficient, and accurate 8-bit ADC that is ideal for high-speed applications requiring a reliable interface with microprocessor systems. Its ease of integration, low power consumption, and fast conversion rate make it an excellent choice for a multitude of electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2072 $72.8288
8+ $14.9392 $119.5136
12+ $14.4724 $173.6688
17+ $14.0055 $238.0935
22+ $13.5387 $297.8514
29+ $12.1381 $352.0049
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess