The CT2220K50G is a ceramic Transient Voltage Suppressor (TVS) varistor from EPCOS (TDK), designed to protect electronic circuits from voltage surges and electrostatic discharge (ESD). It is a surface-mount device (SMD) varistor that offers bidirectional protection.
Applications
- Protection of automotive electronics against transients.
- Surge protection for power supplies.
- ESD protection for communication interfaces (e.g., USB, Ethernet).
- Protection of industrial equipment from voltage surges.
- Overvoltage protection in consumer electronics.
Features
- Large 2220 case size for higher surge current capability.
- Bidirectional protection.
- Fast response time.
- Low clamping voltage.
- High energy absorption capability.
- Surface-mount design (SMD).
- Lead-free termination.
- RoHS compliant.
Benefits
- Provides robust protection against voltage surges and ESD.
- Improves the reliability and lifespan of electronic equipment.
- Reduces the risk of damage to sensitive components.
- Enables compliance with industry standards for surge immunity.
- Simplifies circuit design and board layout.
- Minimizes downtime and repair costs.
Additional Details
The CT2220K50G features a maximum operating voltage of 50V. It has a high surge current capability, able to withstand significant transient events. The operating temperature range is typically -55°C to +125°C. The varistor material is a ceramic semiconductor with non-linear voltage-current characteristics. It acts as a high resistance at normal operating voltages and rapidly switches to a low resistance state when a voltage surge occurs, clamping the voltage and diverting the surge current away from sensitive components. This part is often used in applications where higher energy surges are anticipated compared to smaller varistors.