EN
  • EN
  • DE

CTX10-3P-R

Part No CTX10-3P-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 9.79UH SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Arrays, Signal Transformers
Mfr Eaton Bussmann
Series Econo-Pac™
Package Tape & Reel
Product Status Active
Number of Coils 2
Inductance - Connected In Parallel 9.79 µH
Inductance - Connected In Series 39.15 µH
Tolerance ±20%
Current Rating - Parallel 2.7 A
Current Rating - Series 1.35 A
DC Resistance (DCR) - Parallel 33mOhm Max
DC Resistance (DCR) - Series 131mOhm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.550" L x 0.550" W (13.97mm x 13.97mm)
Height 0.190" (4.83mm)
Standard Package 800 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 580977-CTX10-3P-R
Ultra Librarian 3D Model Ultra Librarian CTX10-3P-R CAD Model

Description

The 580977-CTX10-3P-R is an array of signal transformers from Eaton Bussmann's Econo-Pac™ series. It comes in a tape and reel package and is unshielded.

  • The size of the transformer is: 0.550" L x 0.550" W (13.97mm x 13.97mm), with a height of 0.190" (4.83mm).
  • The array consists of: two coils, with an inductance of 39.15 µH when connected in series and 9.79 µH when connected in parallel.
  • The current rating is: 1.35A in series and 2.7A in parallel.
  • The DC resistance (DCR) is: 33mOhm max in parallel and 131mOhm max in series.
  • The operating temperature range is: -40°C to 85°C.
  • The 580977-CTX10-3P-R is commonly used in: surface mount applications where compact size and reliable signal transformation are required.
  • With its: high-quality construction and reliable performance, this active component is a popular choice in the market.

You May Also Be Interested in

Pulse
INDUCT ARRAY 2 COIL 284NH SMD / Inductor Power Wirewound 0.284uH/1.14uH 20% 37A/1.5A 0.00038Ohm/0.0015Ohm DCR T/R
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 6 COIL 11.3UH SMD
Lowest to $21.3959
Eaton Bussmann
INDUCT ARRAY 2 COIL 198.41UH SMD / Inductor Power Wirewound 198.41uH/793.65uH 20% 100KHz Powdered Iron 0.36A/0.18A 1.208Ohm/4.831Ohm DCR T/R
Need more? Email Us
Cooper Bussmann, Inc.
Inductors and Transformers | INDUCT ARRAY 6 COIL 173UH SMD
Lowest to $6.4929
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 10UH SMD / POWER-CHOKE WE-DD
Lowest to $24.3220
Bourns Inc.
INDUCT ARRAY 2 COIL 1UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 6 COIL 160.6UH SMD
Need more? Email Us
Bourns Inc.
Inductor Power 11.2uH 10% 100KHz Ferrite 1.54A 0.065Ohm DCR T/R / INDUCT ARRAY 6 COIL 11.2UH SMD
Need more? Email Us
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 15UH SMD / POWER-CHOKE WE-DD
Lowest to $21.6181

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess