AD7574JR: 8-Bit, Microprocessor-Compatible A/D Converter
The AD7574JR from Analog Devices Inc. is a high-performance 8-bit analog-to-digital converter designed to deliver precision and speed in a compact form factor. This product is tailored for a wide range of applications, including data acquisition systems, industrial control, robotics, and medical instruments where reliable digital representation of analog signals is critical.
Key Features:
- Resolution: 8-Bit accuracy ensures fine granularity in the digital representation of analog signals, providing a detailed and precise output.
- Conversion Time: Fast conversion rate with typical conversion times as low as 1.5 microseconds, enabling real-time processing for dynamic systems.
- Interface: Microprocessor-compatible with both read and write capabilities, allowing for straightforward integration with a variety of microcontroller architectures.
- Single +5V Supply: Operates on a single +5V power supply, simplifying power management in embedded systems.
- Low Power Consumption: Features a low power design, making it ideal for portable and battery-powered applications where power efficiency is essential.
- No Missing Codes: Ensures reliable and consistent performance across the full range of conversion.
- Package: Available in a compact 16-pin SOIC package, the AD7574JR minimizes board space and is suitable for high-density mounting.
Performance Specifications:
- Input Voltage Range: 0V to Vref, providing flexibility in accommodating different signal levels.
- Reference Voltage: Adjustable external reference voltage allows for user-defined input ranges, enhancing the versatility of the device.
- Digital Output: TTL/CMOS compatible, ensuring easy interfacing with most digital logic families.
The AD7574JR is a testament to Analog Devices Inc.'s commitment to providing high-quality components that meet the stringent requirements of modern electronic systems. With its robust feature set and dependable performance, this A/D converter is an excellent choice for designers seeking to enhance the accuracy and efficiency of their digital data processing tasks.