EN
  • EN
  • DE

AD7579JNZ

Part No AD7579JNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT LC2MOS 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 50k
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 24-PDIP
Win Source Part Number 126908-AD7579JNZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7579JNZ CAD Model

Description

Analog Devices AD7579JNZ Analog-to-Digital Converter

The AD7579JNZ from Analog Devices Inc. is a high-performance, single-chip analog-to-digital converter (ADC) that offers excellent conversion accuracy and speed for a wide range of applications. This precision ADC is designed to cater to the rigorous demands of advanced industrial, medical, and instrumentation systems where reliable and accurate digital representation of analog signals is critical.

With an 8-bit resolution, the AD7579JNZ provides a fine level of detail in the digital output, making it suitable for applications that require a high degree of precision without the need for extensive external circuitry. Its compact DIP-20 (Dual In-line Package) ensures that it can be easily integrated into space-constrained designs, while also offering the reliability and ease of handling associated with through-hole components.

This ADC operates on a single +5V supply, which simplifies power management in mixed-signal systems. The device features a fast conversion time, allowing for high-speed data acquisition and processing. This is particularly useful in applications where rapid signal changes must be captured accurately, such as in digital oscilloscopes, spectrum analyzers, or data logging systems.

The AD7579JNZ also boasts a high input impedance, which minimizes loading on the analog source and reduces the need for buffering. This high impedance input, combined with low power consumption, makes the AD7579JNZ an excellent choice for battery-powered devices or energy-efficient systems.

Analog Devices Inc. is renowned for its commitment to high-quality components, and the AD7579JNZ is no exception. It is designed with advanced CMOS technology, which not only improves performance but also ensures long-term reliability. With its robust design and proven track record, the AD7579JNZ is an ideal ADC for designers who require a dependable and precise analog-to-digital conversion solution.

In summary, the AD7579JNZ is a versatile and reliable ADC that offers a balance of speed, accuracy, and power efficiency, making it a top choice for a diverse array of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess