EN
  • EN
  • DE

AD7592DITQ/883B

Part No AD7592DITQ/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Dual Supply Voltage 15 V
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Channels 2
Number of Inputs 2
Number of Outputs 4
Number of Pins 14
Power Dissipation 450 mW
RoHS Non-Compliant
Win Source Part Number 1013699-AD7592DITQ/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7592DITQ/883B CAD Model

Description

Product Overview: AD7592DITQ/883B

The AD7592DITQ/883B is a high-performance data acquisition component manufactured by Analog Devices Inc., a leader in the field of precision electronics. This product is specifically designed to cater to the demanding requirements of military, aerospace, and high-reliability applications, where durability and accuracy are paramount.

Key Features

  • Rugged Design: Built to withstand extreme conditions, the AD7592DITQ/883B is compliant with the stringent 883B standard, ensuring its performance in harsh environments.
  • Precision Analog-to-Digital Converter: At its core, this product features a precise analog-to-digital converter (ADC) that provides accurate digital representations of analog signals, which is crucial for sensitive instrumentation and control systems.
  • High-Speed Operation: Designed for rapid data processing, the AD7592DITQ/883B offers high-speed operation, making it suitable for applications that require quick and efficient data acquisition.
  • Low Power Consumption: Despite its high performance, this component is engineered to consume minimal power, thereby extending the life of battery-powered devices and reducing the overall energy footprint of the system.
  • Integrated Features: The device includes additional integrated features that simplify system design, such as on-chip sample-and-hold circuits and voltage references, reducing the need for external components.

Applications

The AD7592DITQ/883B is ideally suited for a wide range of high-reliability applications. These include but are not limited to:

  • Avionics and aerospace systems
  • Military equipment and communications
  • Satellite and space exploration instrumentation
  • Critical industrial control systems
  • Medical devices with stringent reliability requirements

Technical Specifications

The AD7592DITQ/883B provides a robust set of technical specifications that ensure optimal performance in critical applications. Key specifications include a wide operating temperature range, high-resolution ADC, and compatibility with various microprocessor interfaces.

For detailed technical data, designers and engineers are encouraged to consult the comprehensive datasheet provided by Analog Devices Inc., which offers in-depth information on electrical characteristics, pin configurations, and application notes.

You May Also Be Interested in

Pericom
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Amic
Lowest to $2.1666
STMicroelectronics
Need more? Email Us
Mitsubishi
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess