EN
  • EN
  • DE

AD7606BSTZ-6

Part No AD7606BSTZ-6
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS W/ADC 16BIT 6CH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 16 b
Sampling Rate 200k
Data Interface DSP, MICROWIRE, Parallel, QSPI, Serial, SPI
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.3 V to 5.25 V, 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 077054-AD7606BSTZ-6
Family Name AD7606
Introduction Date February 08, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control, Sensing & Instrumentation, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian AD7606BSTZ-6 CAD Model

Description

AD7606BSTZ-6 Data Acquisition System

The AD7606BSTZ-6 is a high-performance data acquisition system-on-a-chip from Analog Devices Inc., designed to cater to the rigorous demands of industrial and instrumentation applications. This robust 16-bit ADC (Analog-to-Digital Converter) offers eight fully differential or 15 pseudo-differential input channels, providing the versatility needed for various signal configurations.

At the heart of the AD7606BSTZ-6 is its simultaneous sampling feature, which allows all channels to capture data at the same time, thereby preserving the relative timing information of the signals. This is particularly important in applications such as motor control, where phase relationships must be accurately maintained. With a sampling rate of up to 200 kSPS (kilo-samples per second), this device ensures high-speed performance without compromising on accuracy.

One of the key features of the AD7606BSTZ-6 is its user-selectable input ranges. Users can choose between ±5 V and ±10 V, providing flexibility in accommodating different signal levels. This feature, coupled with the device's overvoltage protection of up to ±16.5 V for all analog inputs, ensures reliable performance even in electrically noisy environments or in the presence of unexpected signal spikes.

The integrated analog input clamp protection, on-chip oversampling, and digital filter all contribute to the AD7606BSTZ-6's ability to deliver clean, precise data. The digital filter in particular helps to reduce the noise and improve the signal-to-noise ratio, which is critical for high-precision measurements.

For ease of interfacing with microprocessors or DSPs, the AD7606BSTZ-6 features a parallel interface with a dedicated BUSY indicator. This allows for straightforward integration into existing systems. The device is packaged in a compact 64-LQFP (Low-Profile Quad Flat Package), making it suitable for space-constrained applications.

In summary, the AD7606BSTZ-6 from Analog Devices Inc. is a versatile, high-precision data acquisition system that is ideal for a wide range of industrial and instrumentation applications. Its combination of simultaneous sampling, flexible input ranges, and robust protection features make it a reliable choice for engineers and designers seeking accurate and consistent data capture.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.7263 $65.7263
2+ $53.9292 $107.8584
3+ $52.2440 $156.7320
4+ $50.5587 $202.2348
6+ $48.8734 $293.2404
7+ $43.8175 $306.7225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,495 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess