EN
  • EN
  • DE

AD7631BCPZ

Part No AD7631BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 18-Bit, 250 kSPS, Differential Programmable Input PulSAR® ADC | IC ADC 18BIT SAR 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Resolution 18
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Style SMD
Family Part Number AD7631
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1137507-AD7631BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7631BCPZ CAD Model

Description

Introducing the AD7631BCPZ from Analog Devices Inc.

The AD7631BCPZ is a cutting-edge, high-performance 18-bit, 2 MSPS, charge redistribution analog-to-digital converter (ADC) that delivers exceptional accuracy and speed. Manufactured by Analog Devices Inc., a leader in precision signal processing technology, this ADC is designed for applications that demand the highest level of precision and speed, such as medical imaging, data acquisition systems, and industrial automation.

Encased in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), the AD7631BCPZ offers a space-saving solution without compromising on functionality. This ADC is capable of working with a wide input range, which, combined with its high sampling rate, makes it an ideal choice for dynamically monitoring and converting analog signals to digital data in real-time applications.

The device boasts a pseudo-differential analog input structure, providing excellent common-mode rejection and allowing for flexible interfacing with analog signals. This feature, coupled with the ADC's low noise performance and high input impedance, ensures that the signal integrity is maintained, resulting in reliable and accurate data conversion.

Key Features of the AD7631BCPZ:

  • 18-bit resolution with no missing codes
  • 2 MSPS throughput rate
  • Pseudo-differential analog input
  • Wide input bandwidth
  • Low noise performance
  • High input impedance
  • 48-lead LFCSP package
  • Single 5 V supply operation
  • Power-down mode for energy conservation

With its single 5 V supply operation, the AD7631BCPZ simplifies power management in system designs. Additionally, the power-down mode significantly reduces power consumption when the ADC is not in active use, making it an energy-efficient choice for portable and battery-powered devices.

The AD7631BCPZ is supported by a suite of development tools to assist engineers in rapid prototyping and integration into their systems. Its robust design and ease of use make it a go-to ADC for professionals seeking to enhance their system's performance with high-fidelity data acquisition.

Whether you're developing advanced medical equipment, precision instrumentation, or innovative industrial controls, the AD7631BCPZ from Analog Devices Inc. is engineered to meet your most challenging requirements with unmatched precision and speed.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.9230 $113.8460
3+ $46.7059 $140.1177
4+ $45.2460 $180.9840
6+ $43.7872 $262.7232
7+ $42.3273 $296.2911
10+ $37.9487 $379.4870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess