EN
  • EN
  • DE

AD7654ASTZ

Part No AD7654ASTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 500 kSPS PulSAR® Dual, 2-Channel, Simultaneous Sampling ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series PulSAR
Packaging Tray
Resolution 16
Sampling Rate 500k
Number of Inputs 2, 4
Input Type Pseudo-Differential, Single Ended
Data Interface SPI, Parallel, DSP
Configuration MUX-S/H-MUX-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 1137509-AD7654ASTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7654
Introduction Date August 07, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7654ASTZ CAD Model

Description

Product Overview: AD7654ASTZ

The AD7654ASTZ is a high-performance, dual 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in precision high-performance data conversion technology. This ADC is designed to operate with a differential input and dual simultaneous sampling, making it an ideal choice for a wide range of applications that require high-speed data acquisition, such as medical imaging, communication systems, and industrial process control.

Key Features

  • Dual 16-bit ADC: The AD7654ASTZ features two independent ADCs that provide 16-bit resolution with no missing codes, ensuring high precision in data conversion.
  • Simultaneous Sampling: With dual simultaneous sampling, this device captures real-time signals accurately, which is critical for phase-sensitive applications.
  • High Throughput: The device boasts a high throughput rate of 250 kSPS (kilo samples per second), enabling rapid data acquisition and processing.
  • Wide Input Bandwidth: The ADC supports a wide input bandwidth, which allows a variety of signals to be digitized without degradation of the input signal.
  • Flexible Power Supply: It operates from a 5V power supply for the analog circuit and a separate 1.8V to 5.25V supply for the digital interface, providing flexibility in system power design.
  • Low Power Consumption: The AD7654ASTZ is designed for low power operation, which is essential for portable and remote sensing applications.
  • Interface Options: It includes a parallel interface that is compatible with microprocessors and DSPs, facilitating easy integration into digital systems.

Applications

The versatility of the AD7654ASTZ allows it to be used in various demanding applications. Some of the typical applications include:

  • Industrial Data Acquisition Systems
  • Medical Imaging Equipment
  • Instrumentation and Control Systems
  • Communications Infrastructure
  • Power Line Monitoring

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the AD7654ASTZ is no exception. It is available in a 48-lead LQFP (Low Profile Quad Flat Package) that ensures robustness and reliability for long-term operation in diverse environments.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2239 $63.6717
6+ $19.8806 $119.2836
8+ $19.2090 $153.6720
12+ $17.8657 $214.3884
15+ $17.1941 $257.9115
19+ $16.5224 $313.9256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess