EN
  • EN
  • DE

AD7660ASTZ

Part No AD7660ASTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT UNIPOLAR 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Sampling Rate 100k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LQFP (7x7)
Win Source Part Number 121306-AD7660ASTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD7660
Introduction Date July 31, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7660ASTZ CAD Model

Description

AD7660ASTZ: High-Performance 16-Bit PulSAR® ADC

The AD7660ASTZ is a state-of-the-art 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its exceptional accuracy and performance. This ADC is part of the PulSAR® family and is designed to meet the demanding requirements of precision data acquisition systems, medical instruments, and industrial control applications.

Key Features:

  • High Resolution: The AD7660ASTZ offers a 16-bit resolution, providing high precision in digital representation of analog signals.
  • Fast Throughput: With a 100 kSPS (kilo-samples per second) throughput rate, this ADC ensures rapid data acquisition, making it suitable for high-speed applications.
  • Low Power Consumption: It operates with a low power consumption of 30 mW at full speed, which is ideal for battery-powered devices and applications where energy efficiency is crucial.
  • Single 5 V Supply: The device requires only a single 5 V power supply, simplifying power management in system design.
  • No Pipeline Delays: The ADC features a no-latency design, which means there are no pipeline delays, ensuring real-time data acquisition and processing.
  • Flexible Interface: The AD7660ASTZ is equipped with a parallel interface that can be configured for either 3-wire serial or 16-bit parallel data output, offering versatility in system integration.

Performance Specifications:

The converter boasts an impressive signal-to-noise ratio (SNR) of 92 dB and a low total harmonic distortion (THD) of -100 dB, ensuring high-fidelity signal conversion. Additionally, the device features an on-chip oversampling ratio (OSR) of 8, which reduces noise and improves dynamic range.

Package and Reliability:

Housed in a 48-lead LQFP (Low-profile Quad Flat Package), the AD7660ASTZ is designed for robust performance in various environmental conditions. Analog Devices Inc. provides extensive support and documentation, ensuring long-term reliability and ease of integration into your designs.

Applications:

The AD7660ASTZ is ideal for a wide range of applications, including:

  • High-precision data acquisition systems
  • Medical imaging and diagnostics
  • Industrial process control
  • Instrumentation and control systems
  • Scientific analysis equipment

With its exceptional accuracy, high throughput, and low power consumption, the AD7660ASTZ from Analog Devices Inc. is a top-tier solution for designers seeking the best in ADC technology.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2000 $62.4000
4+ $25.6000 $102.4000
7+ $24.8000 $173.6000
9+ $24.0000 $216.0000
11+ $23.2000 $255.2000
15+ $20.8000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 199 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess