EN
  • EN
  • DE

AD7671ACPZ

Part No AD7671ACPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 1 MSPS CMOS ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series PulSAR
Packaging Tray
Resolution 16
Sampling Rate 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features True Bipolar
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad, CSP
Manufacturer Package 48-LFCSP-VQ (7x7)
Manufacturer Homepage www.analog.com
Win Source Part Number 709266-AD7671ACPZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7671
Introduction Date August 09, 2001
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7671ACPZ CAD Model

Description

AD7671ACPZ - 16-Bit, 1 MSPS, Charge Redistribution SAR Analog-to-Digital Converter

The AD7671ACPZ is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver precise and rapid conversion of analog signals to digital data. This charge redistribution successive approximation register (SAR) ADC operates at a sampling rate of up to 1 MSPS (mega-samples per second), making it an ideal choice for a wide range of high-speed data acquisition applications.

Key Features

  • High Resolution: With its 16-bit resolution, the AD7671ACPZ offers a high degree of accuracy, ensuring that even small signal variations are captured.
  • Fast Sampling Rate: The device’s 1 MSPS sampling rate allows for the rapid conversion of analog signals, which is crucial for applications requiring real-time data processing.
  • No Missing Codes: Guaranteed no missing codes to 16 bits ensures reliable performance and consistent output data quality.
  • Low Power Consumption: The AD7671ACPZ is optimized for low power operation, which is critical for portable and battery-powered devices.
  • Flexible Power Supply: It operates from a 5 V supply, with a 1.8 V to 5 V I/O interface, providing design flexibility to accommodate different system power schemes.
  • Easy Interface: The device includes a parallel interface, which simplifies connectivity with most microprocessors and DSPs.

Applications

  • Data Acquisition Systems
  • Medical Instruments
  • Instrumentation and Control Systems
  • High-speed Data Logging
  • Communications

The AD7671ACPZ comes in a compact LFCSP (Lead Frame Chip Scale Package) that not only saves space but also offers robust performance in harsh environments. Its advanced design ensures minimal temperature drift and excellent static performance, including low offset error and gain error.

With its combination of speed, precision, and low power consumption, the AD7671ACPZ from Analog Devices Inc. is an excellent choice for designers looking to improve the accuracy and efficiency of their data conversion in demanding applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.0709 $63.0709
3+ $51.7505 $155.2515
4+ $50.1334 $200.5336
5+ $48.5162 $242.5810
7+ $46.8989 $328.2923
9+ $42.0473 $378.4257
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess