EN
  • EN
  • DE

AD7671ASTZRL

Part No AD7671ASTZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 48LQFP  /  16 Bit Analog to Digital Converter 1 Input 1 SAR 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series PulSAR®
Package Tape & Reel
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features True Bipolar
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting SMD (SMT)
Base Product Number AD7671
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7671ASTZRL-ND,ANAANAAD7671ASTZRL,AD7671ASTZRLCT,AD7671ASTZRLDKR,AD7671ASTZRLTR,2156-AD7671ASTZRL
Standard Package 2,000
Win Source Part Number 994829-AD7671ASTZRL
Ultra Librarian 3D Model Ultra Librarian AD7671ASTZRL CAD Model

Description

Product Overview: AD7671ASTZRL from Analog Devices Inc.

The AD7671ASTZRL is a high-performance, 16-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed to offer both speed and accuracy, making it an ideal choice for a wide range of applications, including medical instruments, industrial control systems, and data acquisition devices.

Key Features

  • Precision Conversion: With its 16-bit resolution, the AD7671ASTZRL delivers precise digital representations of analog signals, ensuring high fidelity in measurement and control applications.
  • High Speed: The device boasts a fast throughput rate, offering a sampling rate that supports demanding applications where quick data acquisition is critical.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC consumes minimal power, making it suitable for portable and battery-powered devices.
  • Flexible Interface: The AD7671ASTZRL features a versatile digital interface that is compatible with various microcontrollers and digital signal processors, allowing for easy integration into existing systems.

Performance Specifications

The AD7671ASTZRL provides exceptional performance with its differential input and a Signal-to-Noise Ratio (SNR) that ensures low noise in signal conversion processes. Its inherent linearity minimizes errors, contributing to reliable and accurate data conversion across a range of input frequencies.

Package and Reliability

This ADC is available in a robust surface-mount package, designated with the suffix 'RL' for reel packaging, which is suitable for automated assembly processes. The AD7671ASTZRL is designed to meet stringent industrial standards, ensuring long-term reliability and stability in diverse operating conditions.

Applications

With its combination of speed, precision, and low power consumption, the AD7671ASTZRL is well-suited for a variety of applications, including:

  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • High-speed Data Acquisition
  • Battery-powered Devices
  • Communication Infrastructure

Analog Devices Inc. provides comprehensive technical support and documentation for the AD7671ASTZRL, ensuring that designers can fully leverage the capabilities of this high-quality ADC in their projects.

You May Also Be Interested in

MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.5316 $72.5316
2+ $59.5131 $119.0262
3+ $57.6533 $172.9599
4+ $55.7936 $223.1744
5+ $53.9338 $269.6690
7+ $48.3544 $338.4808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess