EN
  • EN
  • DE

AD7678ACPZ

Part No AD7678ACPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 18-Bit, 2.5 LSB INL, 100 kSPS SAR ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series PulSAR
Packaging Tray
Resolution 18
Sampling Rate 100k
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad, CSP
Manufacturer Package 48-LFCSP-VQ (7x7)
Manufacturer Homepage www.analog.com
Win Source Part Number 722045-AD7678ACPZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7678
Introduction Date July 23, 2002
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7678ACPZ CAD Model

Description

Analog Devices Inc. AD7678ACPZ

The AD7678ACPZ is a high-performance, 16-bit, single-channel analog-to-digital converter (ADC) from Analog Devices Inc., designed to meet the rigorous demands of precision data acquisition systems. This ADC operates on the principle of successive approximation, which ensures accurate and fast data conversion, making it ideal for applications requiring high resolution and throughput rates.

Encased in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), the AD7678ACPZ offers a space-saving solution without compromising on functionality. The device boasts an impressive sampling rate of up to 250 kSPS (kilo-samples per second), enabling it to handle high-speed signals with ease. This makes it particularly suitable for medical imaging, battery-powered instruments, data acquisition systems, and industrial control applications where space and power efficiency are critical.

One of the key features of the AD7678ACPZ is its wide input voltage range, which allows for direct sampling of a broad range of signals, thereby reducing the need for external signal conditioning. This feature simplifies the system design and helps to lower the overall system cost and complexity. Additionally, the ADC incorporates a reference buffer, an input buffer, and a sample-and-hold circuit, which further enhance its performance and ease of use.

The device also offers flexible power supply options, operating from a single 5V supply or dual ±5V supplies, providing designers with versatility in system power design. Moreover, the AD7678ACPZ includes a power-down mode, which significantly reduces power consumption when the ADC is not in active conversion, making it an energy-efficient choice for portable and remote sensing applications.

With its SPI-compatible serial interface, the AD7678ACPZ can be easily integrated into a wide range of microcontroller or DSP-based systems. The interface provides straightforward connectivity and data transfer, ensuring seamless communication with the host processor.

In summary, the AD7678ACPZ from Analog Devices Inc. is a robust, high-precision ADC that combines speed, accuracy, and low power consumption, making it a top choice for designers who require a reliable solution for their high-performance data acquisition needs.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess