EN
  • EN
  • DE

AD7678ASTZ

Part No AD7678ASTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 100KSPS 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series PulSAR
Packaging Tray
Resolution 18
Sampling Rate 100k
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 767384-AD7678ASTZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7678
Introduction Date July 23, 2002
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7678ASTZ CAD Model

Description

AD7678ASTZ: High-Precision 18-bit SAR ADC from Analog Devices Inc.

The AD7678ASTZ is a state-of-the-art 18-bit, charge redistribution successive approximation register (SAR) analog-to-digital converter (ADC) produced by Analog Devices Inc. This high-performance component is designed for applications that require the highest level of precision and speed, making it an ideal choice for medical imaging, data acquisition systems, and industrial control applications.

Key Features

  • Resolution: The device boasts a remarkable 18-bit resolution, ensuring high-accuracy digital representations of the input analog signals.
  • Sampling Rate: With a fast sampling rate of up to 100 kSPS (kilo samples per second), the AD7678ASTZ is capable of handling high-speed signals without sacrificing precision.
  • INL and DNL: It features an impressive integral nonlinearity (INL) of ±2 ppm of full scale and differential nonlinearity (DNL) that is guaranteed monotonic, providing reliable and consistent performance.
  • Interface: The device includes a serial interface that is SPI/QSPI/MICROWIRE/DSP compatible, offering versatility and ease of integration into a variety of systems.
  • Power Efficiency: With a low power consumption of 15 mW at 100 kSPS, the AD7678ASTZ is optimized for power-sensitive applications.
  • No Missing Codes: Guaranteed no missing codes to 18 bits.
  • Power-Down Options: Flexible power-down options are available, which significantly reduce power consumption when the device is not in use.

Package and Temperature Range

The AD7678ASTZ comes in a compact 48-lead LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications. It operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of operating conditions.

Applications

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Instrumentation and Control Systems
  • Battery-Powered Instruments
  • Industrial Process Control

Overall, the AD7678ASTZ from Analog Devices Inc. represents a blend of precision, speed, and power efficiency that is hard to match. Its robust feature set and adaptability make it a valuable component for any application where accuracy and speed are critical.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.5931 $55.5931
3+ $45.6148 $136.8444
4+ $44.1894 $176.7576
5+ $42.7639 $213.8195
7+ $41.3385 $289.3695
9+ $37.0621 $333.5589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess