EN
  • EN
  • DE

MAX5137GTG+T

Part No MAX5137GTG+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT DUAL LP 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
INL/DNL (LSB) ±0.25, ±1 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package 24-TQFN (4x4)
Win Source Part Number 137605-MAX5137GTG+T
Ultra Librarian 3D Model Ultra Librarian MAX5137GTG+T CAD Model

Description

Maxim Integrated MAX5137GTG+T Digital-to-Analog Converter

The MAX5137GTG+T from Maxim Integrated is a highly precise, dual-channel, 16-bit digital-to-analog converter (DAC) designed for advanced industrial, communication, and high-end consumer applications where accuracy and stability are of paramount importance. This versatile component offers a superior combination of performance and flexibility, making it an ideal choice for systems requiring high-resolution analog output.

With its integrated precision output amplifier, the MAX5137GTG+T can deliver a selectable bipolar ±10V or unipolar 0V to +10V output range, which is configurable via a serial interface. This feature allows the DAC to interface directly with analog components without the need for additional signal conditioning, simplifying design and reducing component count. The device operates from a single +5V supply, further minimizing power requirements and system complexity.

One of the key features of the MAX5137GTG+T is its high linearity and low noise performance, which ensures that the analog output faithfully represents the digital input with minimal distortion and interference. This is critical for precision control and measurement systems where data integrity is crucial. The DAC also includes a 50ppm/°C internal reference, which contributes to its overall stability and accuracy over a wide temperature range.

The MAX5137GTG+T offers a fast settling time and a flexible SPI/QSPI/MICROWIRE-compatible serial interface, enabling easy integration into a variety of microcontroller-based systems. Additionally, the device supports a daisy-chain mode, which simplifies the connection of multiple DACs in a system, saving valuable PCB space and reducing interconnect complexity.

For applications that demand high reliability, the MAX5137GTG+T is specified over the extended industrial temperature range (-40°C to +105°C). Its compact, 24-pin TQFN package is RoHS compliant and designed for optimal thermal performance.

In summary, the Maxim Integrated MAX5137GTG+T is a high-performance, dual 16-bit DAC that offers designers a mix of precision, flexibility, and ease of use for sophisticated analog output applications. Its robust feature set ensures that it can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess