EN
  • EN
  • DE

ADSP-BF536BBCZ3BRL

Part No ADSP-BF536BBCZ3BRL
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16BIT 208BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series Blackfin
Packaging Reel package
Type Fixed Point
Interface CAN, SPI, SSP, TWI, UART
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 100kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 208-FBGA, CSPBGA
Manufacturer Package 208-CSPBGA (17x17)
Win Source Part Number 768214-ADSP-BF536BBCZ3BRL
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-BF536
Introduction Date September 16, 1998
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADSP-BF536BBCZ3BRL CAD Model

Description

ADSP-BF536BBCZ3BRL - A High-Performance Processor from Analog Devices Inc.

The ADSP-BF536BBCZ3BRL is a remarkable processor from Analog Devices Inc., renowned for its advanced signal processing capabilities and efficient power consumption. This processor is part of the Blackfin family, which is well-known for combining the features of a microcontroller (MCU) with the computational power and flexibility of a digital signal processor (DSP). The ADSP-BF536BBCZ3BRL is designed to meet the demanding requirements of embedded applications that require high performance, including industrial control, automotive systems, and digital imaging products.

Key Features

  • Core Performance: The processor boasts a high-speed core with a frequency of up to 300MHz, which provides a balance of power and speed, making it suitable for multitasking and complex algorithms.
  • Memory: Equipped with a substantial amount of on-chip memory, the ADSP-BF536BBCZ3BRL allows for efficient data management and storage, which is critical for high-speed signal processing tasks.
  • Connectivity: This processor features a variety of connectivity options, including Ethernet MAC, which facilitates easy integration into networked systems.
  • Power Efficiency: With power management features that enable dynamic control over operating conditions, the ADSP-BF536BBCZ3BRL can achieve optimal power efficiency without sacrificing performance.

Applications

The ADSP-BF536BBCZ3BRL is well-suited for a range of applications that require robust processing capabilities. Its ability to handle complex signal processing tasks makes it ideal for:

  • Industrial automation and control systems
  • Automotive electronics, such as driver assistance systems
  • Image processing for security and surveillance cameras
  • Networked communication devices

Reliability and Support

Analog Devices Inc. is committed to providing long-term support and reliability for its products. The ADSP-BF536BBCZ3BRL is backed by comprehensive technical documentation, development tools, and a supportive community of developers and engineers. This ensures that integrating this processor into your product will be as seamless as possible, with resources readily available to assist with development and troubleshooting.

Overall, the ADSP-BF536BBCZ3BRL stands out as a versatile and powerful processor that can elevate the performance of a wide range of embedded systems, all while maintaining energy efficiency and reliability.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8280 $59.1400
11+ $9.7050 $106.7550
16+ $9.4017 $150.4272
22+ $9.0984 $200.1648
29+ $8.7952 $255.0608
39+ $7.8853 $307.5267
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,366 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess