EN
  • EN
  • DE

AD7689BCPZRL7

Part No AD7689BCPZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 20LFCSP-WQ / 16-Bit, 4-Channel/8-Channel, 250 kSPS PulSAR ADC / 8-Channel Single ADC SAR 250ksps 16-bit Serial 20-Pin LFCSP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Number of Bits 16
Sampling Rate (Per Second) 250k
Number of Inputs 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 2.3V ~ 5.5V
Voltage - Supply, Digital 2.3V ~ 5.5V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-WQ (4x4)
Mounting Style SMD
Part Number Series AD7689
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805733-AD7689BCPZRL7
Family Name AD7689
Introduction Date September 01, 2007
ECCN EAR99
Country of Origin China, Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7689BCPZRL7 CAD Model

Description

The AD7689BCPZRL7 is a state-of-the-art, 16-bit, successive approximation register (SAR) analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This high-precision ADC offers a versatile solution for a wide range of data acquisition systems, embedded platforms, and industrial applications where accurate and reliable signal conversion is critical.

Key Features:

  • Resolution: The device boasts a 16-bit resolution, providing high accuracy in digital representation of analog signals.
  • Sampling Rate: With a fast throughput rate, the AD7689BCPZRL7 can sample up to 250 kSPS (kilo-samples per second), making it suitable for high-speed applications.
  • Input Channels: It features 8 single-ended channels or 4 differential channels, offering flexibility in input signal configurations.
  • Interface: The ADC operates with a SPI-compatible serial interface, enabling easy integration with most microcontrollers and digital systems.
  • Power Supply: It operates on a 2.5V to 5.5V power supply, accommodating various system power schemes.
  • Temperature Range: The device is designed to function over an extended industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Package: The AD7689BCPZRL7 comes in a compact, 10-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and suitable for space-constrained applications.

Applications:

The AD7689BCPZRL7 is an ideal choice for a variety of applications, including:

  • Medical instrumentation
  • Battery-powered devices
  • Data acquisition systems
  • Industrial process control
  • Instrumentation and control systems

Conclusion:

The AD7689BCPZRL7 from Analog Devices Inc. is a top-tier ADC offering excellent performance, versatility, and reliability. Whether for precision measurement, control systems, or dynamic data acquisition, this ADC stands out as a robust solution for professionals demanding high-quality signal conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0891 $50.4455
13+ $8.2782 $107.6166
19+ $8.0195 $152.3705
26+ $7.7608 $201.7808
34+ $7.5021 $255.0714
45+ $6.7261 $302.6745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess