EN
  • EN
  • DE

AD7690BCPZ-R2

Part No AD7690BCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT 10LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Bit Analog to Digital Converter Input 10-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Series PulSAR®
Package Reel - TR
Mounting Surface Mount
Package 10-VFDFN Exposed Pad, CSP
Case / Package 10-LFCSP-WD (3x3)
Family Name AD7690
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909747-AD7690BCPZ-R2
Ultra Librarian 3D Model Ultra Librarian AD7690BCPZ-R2 CAD Model

Description

Analog Devices Inc. AD7690BCPZ-R2 Overview

The AD7690BCPZ-R2 is a high-precision, 18-bit, PulSAR® analog-to-digital converter (ADC) from Analog Devices Inc. (ADI), designed to offer exceptional performance in a compact LFCSP (Lead Frame Chip Scale Package) form factor. This ADC is a part of ADI's renowned AD7690 series, which is known for its high accuracy, low power consumption, and ease of use in a variety of demanding applications.

Key Features

  • Resolution: The device boasts an 18-bit resolution, ensuring that it can capture and convert analog signals with a high degree of precision, making it ideal for instrumentation, medical devices, and precision data acquisition systems.
  • Sampling Rate: With a maximum sampling rate of 500 kSPS (kilo samples per second), the AD7690BCPZ-R2 is capable of handling high-speed signal processing tasks efficiently.
  • Power Efficiency: It operates with a low power consumption of just 11.5 mW at the maximum sampling rate, and features a power-down mode that reduces the power consumption to 1 µW, making it suitable for battery-powered or energy-sensitive applications.
  • No Missing Codes: Guaranteed no missing codes at 18 bits, the ADC ensures reliable and consistent performance across its full operating range.
  • Interface: The device includes a serial interface that is SPI-compatible, allowing for straightforward integration with most microcontrollers and digital systems.
  • Package: Housed in a compact 10-lead LFCSP package, the AD7690BCPZ-R2 is designed for space-constrained environments without compromising on performance.

Applications

The AD7690BCPZ-R2 is versatile enough to be used in a wide range of applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Communications Systems

With its exceptional accuracy and low power operation, the AD7690BCPZ-R2 from Analog Devices Inc. is a superior choice for designers looking to implement a high-performance ADC in their systems. Its robust feature set ensures that it can meet the stringent requirements of the most critical applications, while its compact size allows for integration into space-limited designs.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7549 $58.7549
3+ $48.2097 $144.6291
4+ $46.7024 $186.8096
6+ $45.1963 $271.1778
7+ $43.6902 $305.8314
9+ $39.1695 $352.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess