Product Overview: AD7714YRUZ by Analog Devices Inc.
The AD7714YRUZ is a highly integrated, precision analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leading company renowned for its high-performance semiconductor products. This ADC is specifically designed for low-frequency measurement applications that demand high accuracy and low noise performance.
Key Features
- High Resolution: The AD7714YRUZ boasts a 24-bit sigma-delta ADC, ensuring high-resolution measurements and excellent noise rejection, which is crucial for precision data acquisition.
- Multiple Channel Inputs: It offers a flexible multiplexer with 3 or 4 differential inputs, allowing users to connect multiple sensors to a single ADC, thus saving space and reducing system complexity.
- Programmable Gain and Filter: The device features a programmable gain amplifier (PGA) and a digital filter, enabling users to optimize the signal conditioning for various input signals and noise environments.
- Low Power Consumption: Designed with power efficiency in mind, the AD7714YRUZ operates with low power requirements, making it suitable for battery-powered or energy-sensitive applications.
- On-Chip Calibration: With self-calibration and system calibration options, the ADC can compensate for offset and gain errors, ensuring accurate measurements over time and across temperature variations.
Applications
The AD7714YRUZ is ideal for a wide range of applications, including:
- Industrial Process Control
- Smart Transmitters
- Portable Instrumentation
- Pressure Transducers
- Weigh Scales
- Battery-Powered Systems
Technical Specifications
- Resolution: 24-bit
- Input Type: 3/4 Differential Channels
- Interface: Serial
- Supply Voltage: 3 V to 5 V
- Package: TSSOP-24
The AD7714YRUZ is available in a TSSOP-24 package, providing a compact solution for space-constrained applications. Its robust design and versatile features make it a go-to choice for engineers seeking a reliable ADC for precision measurement tasks.