EN
  • EN
  • DE

AD7730BRUZ-REEL

Part No AD7730BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description 2-Channel Single ADC Delta-Sigma 1.2ksps 24-bit Serial 24-Pin TSSOP T/R / IC ADC BRIDGE TRANSDUCER 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 24
Number of Channels 1
Power (Watts) 125mW
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.25 V
Case / Package 24-TSSOP
Win Source Part Number 139130-AD7730BRUZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD7730
Introduction Date May 08, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7730BRUZ-REEL CAD Model

Description

The AD7730BRUZ-REEL is a high precision, fully integrated analog front-end for low-frequency measurement applications, manufactured by Analog Devices Inc. This 24-bit sigma-delta Analog-to-Digital Converter (ADC) is tailored for low noise and provides a complete analog input interface for weigh scales, pressure measurement, and precision data acquisition systems.

Key Features:

  • High Resolution: 24-bit data output ensures exceptional resolution, making the AD7730BRUZ-REEL suitable for applications requiring high precision and fine detail in measurement.
  • Programmable Gain Amplifier (PGA): The integrated PGA allows for a wide range of input signals, providing flexibility in sensor choice and signal conditioning.
  • Low Noise Performance: Designed to minimize noise, this ADC offers clean and accurate signal conversion, which is crucial for sensitive measurement tasks.
  • Flexible Power Supply Options: It operates on a single 5 V power supply or dual ±5 V supplies, accommodating various system design requirements.
  • On-Chip Calibration: The device includes self-calibration and system calibration options, reducing the need for external calibration and simplifying system design.
  • Multiple Operating Modes: The AD7730BRUZ-REEL supports different operating modes, allowing for optimization between the update rate, resolution, and power consumption.
  • Digital Filtering: The on-board digital filter provides high rejection of 50 Hz and 60 Hz line frequency noise, enhancing measurement quality in industrial environments.

Applications:

  • Weigh Scales
  • Pressure Measurement Systems
  • Industrial Process Control
  • Precision Data Acquisition
  • Instrumentation

The AD7730BRUZ-REEL comes in a TSSOP package and is part of a tape and reel packaging, making it suitable for automated assembly processes. With its robust feature set and high level of integration, this ADC from Analog Devices Inc. is a reliable choice for engineers looking to streamline their design process and ensure measurement accuracy in their applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0150 $185.0750
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess