EN
  • EN
  • DE

AD7741YRZ

Part No AD7741YRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description IC CONVERTER VOLT TO FREQ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Voltage to Frequency
Maximum Input Frequency 6.144Mhz
Full Scale ±50ppm/°C
Linearity ±0.024%
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008206-AD7741YRZ
Popularity Medium
Supply and Demand Status Limited
Quantity per package 98
Ultra Librarian 3D Model Ultra Librarian AD7741YRZ CAD Model

Description

AD7741YRZ Voltage to Frequency Converter

The AD7741YRZ is a high-performance, low-power voltage-to-frequency converter from Analog Devices Inc., designed for precision signal processing and industrial control systems. This sophisticated component is ideal for converting analog signals into high-resolution frequency outputs, making it perfect for applications in data acquisition, instrumentation, and communication systems.

Key Features

  • High Resolution: The AD7741YRZ offers a high resolution conversion capability, providing precise measurement for a wide range of input signals.
  • Low Power Consumption: Engineered for efficiency, this device operates with minimal power, making it suitable for battery-powered or energy-sensitive applications.
  • Wide Dynamic Range: With its broad dynamic range, the AD7741YRZ can handle a variety of input voltages, accommodating diverse industrial needs.
  • Simple Interface: The device features an easy-to-use serial interface that simplifies connection to microprocessors and digital systems.

Product Specifications

Parameter Value
Product Category Voltage to Frequency Converter
Manufacturer Analog Devices Inc.
Part Number AD7741YRZ
Resolution 24-bit
Supply Voltage 2.7 V to 5.25 V
Operating Temperature -40°C to +85°C
Package / Case SOIC-8
Mounting Type Surface Mount

Applications

The AD7741YRZ is versatile and can be used in a variety of applications, including:

  • Process Control Systems
  • Precision Sensor Signal Conversion
  • Data Acquisition Systems
  • Isolated Data Communication

With its robust design and high accuracy, the AD7741YRZ from Analog Devices Inc. is a reliable choice for professionals seeking a voltage-to-frequency converter that delivers consistent performance and integrates seamlessly into a range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC CONVERTER V TO FREQ 8-SOIC
Lowest to $65.6941
Texas Instruments
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $15.9202
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $13.1396
Analog Devices Inc.
SINGLE PHASE METERING IC
Lowest to $5.0520
Analog Devices Inc.
Voltage-to-Frequency and Frequency-to-Voltage Converter
Need more? Email Us
Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $3.0130
Analog Devices Inc.
IC V/F CONV 1MHZ 8MSOP
Lowest to $2.3250
Analog Devices Inc.
SINGLE PHASE METERING IC / Voltage to Frequency Converter IC 20-DIP
Lowest to $4.3867
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0806 $51.2418
8+ $14.0148 $112.1184
12+ $13.5769 $162.9228
16+ $13.1389 $210.2224
20+ $12.7009 $254.0180
27+ $11.3871 $307.4517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess