EN
  • EN
  • DE

AD774BTD/883B

Part No AD774BTD/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 28CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series *
Packaging Tube
Package 28-CDIP (0.600", 15.24mm)
Manufacturer Package 28-CerDip
Win Source Part Number 767408-AD774BTD/883B
Popularity Medium
Supply and Demand Status Limited
Family Name AD774
Introduction Date October 28, 1995
ECCN 3A001.a.2.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD774BTD/883B CAD Model

Description

Analog Devices Inc. AD774BTD/883B Product Overview

The AD774BTD/883B from Analog Devices Inc. is a high-precision monolithic 12-bit analog-to-digital converter (ADC) offering exceptional performance and reliability. Designed with the demanding specifications of military and aerospace applications in mind, this converter is part of a series that has set the standard for data acquisition systems requiring high-speed, high-accuracy digital conversion.

Constructed with Analog Devices' proprietary IC processing techniques, the AD774BTD/883B ensures excellent static and dynamic performance. Its 12-bit resolution and fast conversion rate make it ideal for applications where precision and speed are critical, such as radar systems, imaging equipment, and advanced communication devices.

Key Features

  • Resolution: 12-bit accuracy ensures fine detail in conversion, capturing the subtleties of the input signal with high fidelity.
  • Conversion Speed: Fast throughput rate makes it suitable for high-speed data acquisition systems and real-time processing applications.
  • Input Range: The versatile input range allows the device to interface with a variety of signal types, ensuring flexibility across different use cases.
  • Hermetically Sealed: The package is hermetically sealed, offering protection against harsh environmental conditions, which is particularly important in military and aerospace applications.
  • Temperature Range: Designed to operate over a wide temperature range, the AD774BTD/883B maintains its performance under extreme thermal conditions.
  • Reliability: Meets stringent quality standards, including military specifications (MIL-STD), for robust performance and long-term reliability.

Applications

With its robust design and precision, the AD774BTD/883B is an excellent choice for systems that require reliable and accurate analog-to-digital conversion. Typical applications include:

  • Avionic Systems
  • Military Electronics
  • Radar and Sonar Systems
  • Satellite Communication Systems
  • Professional Medical Imaging
  • High-precision Instrumentation

Analog Devices Inc. has a long-standing reputation for producing high-quality components that perform under the most demanding conditions. The AD774BTD/883B ADC is yet another example of their commitment to excellence in the field of high-performance data conversion technology.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess