EN
  • EN
  • DE

AD7775BJU

Part No AD7775BJU
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043062-AD7775BJU
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7775BJU CAD Model

Description

The AD7775BJU is a high-performance data acquisition system-on-a-chip from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This product is designed to cater to a wide range of applications that require high precision and accuracy in data conversion, including industrial control systems, medical devices, instrumentation, and automation.

Key Features

  • High Resolution: The AD7775BJU boasts a 16-bit resolution, providing high accuracy and fine detail in analog-to-digital conversion.
  • Multiple Channels: With multiple analog input channels, it can handle several signals simultaneously, making it suitable for complex systems that require multi-point measurement.
  • Programmable Gain Amplifier: The inclusion of a programmable gain amplifier (PGA) allows for signal conditioning, ensuring that input signals are optimized for the conversion process.
  • Low Power Consumption: Designed for efficiency, it operates with low power consumption, making it ideal for portable or remote applications where power supply is a concern.
  • On-Chip Reference: An integrated precision voltage reference enhances the stability and accuracy of the conversion process.

Applications

The versatility of the AD7775BJU makes it suitable for a wide range of applications, including:

  • Industrial Automation
  • Process Control
  • Medical Instrumentation
  • Scientific Analysis Equipment
  • Data Acquisition Systems

Technical Specifications

Parameter Value
Resolution 16-Bit
Number of Channels Multiple
Interface Type Serial
Supply Voltage Typical operating range
Package Type BJU (Specific package details)

Overall, the AD7775BJU from Analog Devices Inc. is a robust and reliable choice for precision data acquisition, offering the high performance and flexibility required by a variety of demanding applications.

You May Also Be Interested in

Amic
Lowest to $2.1666
CJT Connectors
Lowest to $0.0137
Mitsubishi
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Amic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess