EN
  • EN
  • DE

AD7777ARZ

Part No AD7777ARZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 4CH HS 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 10
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 767414-AD7777ARZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7777
Introduction Date May 21, 1997
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7777ARZ CAD Model

Description

The AD7777ARZ is a high-performance, low-power analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in precision signal processing technology. This integrated circuit is designed to deliver accurate and reliable digital representations of analog signals, making it an ideal choice for a wide range of applications, including medical instruments, industrial control systems, and data acquisition modules.

Key Features

  • Precision Conversion: The AD7777ARZ offers exceptional accuracy with its 20-bit resolution, ensuring that even the smallest signal variations are captured for precise data analysis.
  • Low Power Consumption: With a focus on energy efficiency, this ADC maintains high performance while minimizing power usage, making it suitable for battery-powered and portable devices.
  • Flexible Input Range: The device supports a wide input range, accommodating various signal amplitudes without the need for external signal conditioning components.
  • High Throughput: Featuring a fast throughput rate, the AD7777ARZ is capable of handling high-speed signal conversions, which is critical for real-time applications.
  • Integrated Reference: An on-chip precision voltage reference enhances the stability and reduces the need for additional external components, simplifying the design and reducing system costs.

Applications

The versatility of the AD7777ARZ makes it a perfect fit for numerous applications. Its precision and speed are particularly beneficial in:

  • Medical Imaging Systems
  • Instrumentation and Measurement Equipment
  • Industrial Process Control Units
  • Data Acquisition Systems
  • Scientific Research Apparatus

Technical Specifications

Parameter Value
Resolution 20-bit
Input Voltage Range ±10 V
Throughput Rate Check Datasheet
Power Supply Voltage ±5 V
Package SOIC-24
Operating Temperature -40°C to +85°C

For those looking to integrate a reliable and precise ADC into their electronic designs, the AD7777ARZ from Analog Devices Inc. offers a superb blend of performance, power efficiency, and versatility. Detailed specifications and application notes can be found in the accompanying datasheet, ensuring designers have all the necessary information to implement this ADC effectively in their projects.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess