EN
  • EN
  • DE

AD7781BRUZ

Part No AD7781BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 20BIT SIGMA-DELTA 16TSSOP  /  20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 20
Sampling Rate (Per Second) 16.7
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 105°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting SMD (SMT)
Base Product Number AD7781
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD7781BRUZ,2156-AD7781BRUZ,-2735-AD7781BRUZ
Standard Package 96
Win Source Part Number 1224331-AD7781BRUZ
Ultra Librarian 3D Model Ultra Librarian AD7781BRUZ CAD Model

Description

Product Overview: AD7781BRUZ from Analog Devices Inc.

The AD7781BRUZ is a high-performance, low power, 20-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) produced by the renowned semiconductor manufacturer, Analog Devices Inc. This precision ADC is designed for direct interfacing to low-level sensor signals, making it an ideal choice for a wide range of applications in industrial and instrumentation markets.

Key Features

  • High Resolution: The AD7781BRUZ offers a 20-bit resolution, which ensures accurate and precise digital representation of analog signals.
  • Low Power Consumption: With power efficiency in mind, this device operates with a very low current consumption, making it suitable for battery-powered devices and energy-saving applications.
  • Built-in Gain Amplifier: It features an on-chip programmable gain amplifier (PGA), which allows for amplification of low-level signals without the need for external components.
  • Single Supply Operation: The device can operate from a single supply voltage, simplifying power supply design and reducing system complexity.
  • Internal Oscillator: An internal oscillator eliminates the need for an external clock source, further reducing component count and system cost.
  • Interface Flexibility: The AD7781BRUZ is equipped with a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing flexibility in system design and integration.

Applications

The precision and low power consumption of the AD7781BRUZ make it well-suited for a variety of applications, including:

  • Process control: Sensors in industrial environments require accurate data conversion, and the AD7781BRUZ delivers with its high-resolution ADC capabilities.
  • Weight scales: The high resolution and low noise performance are critical for precise weight measurements in scales and balances.
  • Medical instrumentation: Devices such as blood pressure monitors and ECGs benefit from the AD7781BRUZ's precision and low power features.
  • Portable instrumentation: The low power requirements are ideal for handheld and battery-operated devices that require long battery life without compromising on accuracy.

The AD7781BRUZ from Analog Devices Inc. is a testament to the company's commitment to providing high-quality components that meet the stringent requirements of modern electronic systems. Its combination of precision, low power, and ease of use makes it a valuable component in any precision signal processing application.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess