EN
  • EN
  • DE

AD7811YRU

Part No AD7811YRU
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 4-CHAN SRL 16-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 10
Sampling Rate (Per Second) 350k
Data Interface SPI, DSP
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 105°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting Type Surface Mount
Base Product Number AD7811
Standard Package 96 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555015-AD7811YRU
Ultra Librarian 3D Model Ultra Librarian AD7811YRU CAD Model

Description

Analog Devices Inc. AD7811YRU Overview

The AD7811YRU from Analog Devices Inc. is a high-performance, quad-channel analog-to-digital converter (ADC) designed for precision data acquisition systems. This versatile component is capable of converting analog input signals into 10-bit digital data at a high-speed rate. The AD7811YRU is well-suited for a wide range of applications, including industrial control systems, medical instruments, and data logging devices.

Key Features

  • Resolution: 10-bit ADC offering excellent precision.
  • Channels: Four single-ended input channels that can be independently configured.
  • Conversion Rate: Fast conversion time, enabling real-time data processing.
  • Interface: Serial interface for simple connectivity with microcontrollers and digital systems.
  • Power Consumption: Low power operation, ideal for battery-powered devices.
  • Package: Available in a compact TSSOP package, making it suitable for space-constrained applications.

Performance and Reliability

The AD7811YRU is known for its robust performance and reliability, featuring on-chip track and hold circuitry that ensures accurate sampling of input signals. Its advanced design minimizes power consumption without compromising on speed or accuracy, making it an excellent choice for portable and remote sensing applications.

Easy Integration

Integration of the AD7811YRU into existing designs is straightforward, thanks to its digital interface which allows for direct connection to SPI, QSPI, and MICROWIRE serial ports. Its small footprint and industry-standard packaging mean that it can be easily added to a variety of PCB layouts.

Versatile Applications

With its combination of features, the AD7811YRU is highly adaptable and can be employed in diverse applications. Whether it's for precision measurement in scientific equipment, monitoring in industrial automation, or any other scenario where accurate analog-to-digital conversion is necessary, this ADC from Analog Devices Inc. is up to the task.

Conclusion

The AD7811YRU stands out as a reliable and efficient solution for designers looking to incorporate high-precision ADC functionality into their systems. Analog Devices Inc.'s commitment to quality ensures that this component will deliver the performance needed for even the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3707 $57.4828
9+ $11.7913 $106.1217
14+ $11.4229 $159.9206
19+ $11.0544 $210.0336
24+ $10.6859 $256.4616
32+ $9.5805 $306.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess